Air Compressors Direct Campbell Hausfeld 12-Volt Inflator & Safety Light Model RP3200

Description
High Volume Air Pump •Fast and easy inflation of tires and rafts Built-In Tire Gauge •Allows convenient reading of tire pressure Work Light •Converts to flashing safety light for night-time emergencies Portability •Plugs into standard 12 volt cigarette outlet
Description
High Volume Air Pump •Fast and easy inflation of tires and rafts Built-In Tire Gauge •Allows convenient reading of tire pressure Work Light •Converts to flashing safety light for night-time emergencies Portability •Plugs into standard 12 volt cigarette outlet

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 12-Volt Inflator & Safety Light - Model RP3200 - Air Compressors Direct
Bolingbrook, IL, USA
Campbell Hausfeld 12-Volt Inflator & Safety Light
Model RP3200
Campbell Hausfeld 12-Volt Inflator & Safety Light Model RP3200
High Volume Air Pump •Fast and easy inflation of tires and rafts Built-In Tire Gauge •Allows convenient reading of tire pressure Work Light •Converts to flashing safety light for night-time emergencies Portability •Plugs into standard 12 volt cigarette outlet

High Volume Air Pump
•Fast and easy inflation of tires and rafts
Built-In Tire Gauge
•Allows convenient reading of tire pressure
Work Light
•Converts to flashing safety light for night-time emergencies
Portability
•Plugs into standard 12 volt cigarette outlet

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model RP3200
Product Name Campbell Hausfeld 12-Volt Inflator & Safety Light
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Low Pressure, Single Stage, Fixed Speed Oil-Free Air Compressor - rogers-knw-series-low-pressure-single-stage-fixed-speed-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 178 to 1565 SCFM (303 to 2660 m³/hr)
Discharge / Operating Pressure 35 psi (24.63 m H2O)
Horse Power 30 to 200 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ701A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details