Air Compressors Direct Campbell Hausfeld 12-Volt Inflator with Gauge Model RP0650

Description
Compact Design •Easily fits under the seat or in your glove box Innovative Storage •Hose, cord and accessories store neatly inside Tire Safety •Perfect for inflating tires during roadside emergencies 12-Volt •Plugs into cigarette-style lighter in your car Tire Gauge •Monitor pressure to avoid under- and over-filling
Description
Compact Design •Easily fits under the seat or in your glove box Innovative Storage •Hose, cord and accessories store neatly inside Tire Safety •Perfect for inflating tires during roadside emergencies 12-Volt •Plugs into cigarette-style lighter in your car Tire Gauge •Monitor pressure to avoid under- and over-filling

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 12-Volt Inflator with Gauge - Model RP0650 - Air Compressors Direct
Bolingbrook, IL, USA
Campbell Hausfeld 12-Volt Inflator with Gauge
Model RP0650
Campbell Hausfeld 12-Volt Inflator with Gauge Model RP0650
Compact Design •Easily fits under the seat or in your glove box Innovative Storage •Hose, cord and accessories store neatly inside Tire Safety •Perfect for inflating tires during roadside emergencies 12-Volt •Plugs into cigarette-style lighter in your car Tire Gauge •Monitor pressure to avoid under- and over-filling

Compact Design
•Easily fits under the seat or in your glove box
Innovative Storage
•Hose, cord and accessories store neatly inside
Tire Safety
•Perfect for inflating tires during roadside emergencies
12-Volt
•Plugs into cigarette-style lighter in your car
Tire Gauge
•Monitor pressure to avoid under- and over-filling

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model RP0650
Product Name Campbell Hausfeld 12-Volt Inflator with Gauge
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Oil-Free Rotary Screw Air Compressor - rogers-knw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 72 to 2400 SCFM (122 to 4079 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 20 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC200A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details