Air Compressors Direct Chicago Pneumatic 20-HP Duplex Two-Stage Air Compressor Model RCP-20203D

Description
Horse Power 20 Horse Power Tank Size 200 Gallons Voltage 208-230 V 3-Phase CFM 71 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the job done •Alternating controls for balanced unit wear & performance Sturdy Construction Prolongs The Life Of Your Investment •Solid cast iron cylinders on 2, 10 HP motors •Dual pressure switch controls •Fully enclosed with high flow belt guard Professional Features •200 gallon tank and safety valves are ASME/CRN certified •Magnetic starters and three phase power •Full 2 year factory warranty
Description
Horse Power 20 Horse Power Tank Size 200 Gallons Voltage 208-230 V 3-Phase CFM 71 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the job done •Alternating controls for balanced unit wear & performance Sturdy Construction Prolongs The Life Of Your Investment •Solid cast iron cylinders on 2, 10 HP motors •Dual pressure switch controls •Fully enclosed with high flow belt guard Professional Features •200 gallon tank and safety valves are ASME/CRN certified •Magnetic starters and three phase power •Full 2 year factory warranty

Suppliers

Company
Product
Description
Supplier Links
Chicago Pneumatic 20-HP Duplex Two-Stage Air Compressor - Model RCP-20203D - Air Compressors Direct
Bolingbrook, IL, USA
Chicago Pneumatic 20-HP Duplex Two-Stage Air Compressor
Model RCP-20203D
Chicago Pneumatic 20-HP Duplex Two-Stage Air Compressor Model RCP-20203D
Horse Power 20 Horse Power Tank Size 200 Gallons Voltage 208-230 V 3-Phase CFM 71 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the job done •Alternating controls for balanced unit wear & performance Sturdy Construction Prolongs The Life Of Your Investment •Solid cast iron cylinders on 2, 10 HP motors •Dual pressure switch controls •Fully enclosed with high flow belt guard Professional Features •200 gallon tank and safety valves are ASME/CRN certified •Magnetic starters and three phase power •Full 2 year factory warranty
Horse Power

20

Horse Power

Tank Size

200

Gallons

Voltage

208-230 V

3-Phase

CFM

71

CFM @ 175 PSI

Duplex Compressor Delivers Great Performance And Value
•2 pumps and motors with an alternator for optimum performance
Dependable And Easy To Use
•Built in redundancy to make sure you get the job done
•Alternating controls for balanced unit wear & performance
Sturdy Construction Prolongs The Life Of Your Investment
•Solid cast iron cylinders on 2, 10 HP motors
•Dual pressure switch controls
•Fully enclosed with high flow belt guard
Professional Features
•200 gallon tank and safety valves are ASME/CRN certified
•Magnetic starters and three phase power
•Full 2 year factory warranty

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model RCP-20203D
Product Name Chicago Pneumatic 20-HP Duplex Two-Stage Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Oil-Free Rotary Screw Air Compressor - rogers-knw-series_rogers-knw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 72 to 2400 SCFM (122 to 4079 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 20 to 500 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFB2000-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 20 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details