Air Compressors Direct Chicago Pneumatic 3-HP 60-Gallon Rotary Screw Air Compressor Model QRS3.0HPD-3

Description
Horse Power 3 Horse Power Tank Size 60 Gallons Voltage 230 V 3-Phase CFM 10.5 CFM @ 90 PSI Quiet, 3 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant; automatic drain •Dryer has 6 foot electrical cord for connection to wall outlet •Dryer voltage is 1/60/115v; thermal regulator on condenser fan Reliable And Versatile •65dBA easily meets the demands of body shops, repair bays, etc. •Continuous operating capability; 8.5acfm @ 150psig •TEFC motor with across-the-line motor starter Simple, Low Cost Maintenance •Rotary Screw technology has no wearing parts •No valves, bushings, piston rings or rod inserts to service •Factory filled with QRS-4000 lubricant for 4,000 hrs of operation •An adjustable V-Belt system drives the compressor Easy And Efficient Operation •Air discharge pressure gauge; On/Off switch with lockout feature •Hour meter and high oil temperature shut down light •Reset button for high oil temperature shutdown and motor overload 5 Year Factory Warranty •Authorized startup required for 5 year certification
Description
Horse Power 3 Horse Power Tank Size 60 Gallons Voltage 230 V 3-Phase CFM 10.5 CFM @ 90 PSI Quiet, 3 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant; automatic drain •Dryer has 6 foot electrical cord for connection to wall outlet •Dryer voltage is 1/60/115v; thermal regulator on condenser fan Reliable And Versatile •65dBA easily meets the demands of body shops, repair bays, etc. •Continuous operating capability; 8.5acfm @ 150psig •TEFC motor with across-the-line motor starter Simple, Low Cost Maintenance •Rotary Screw technology has no wearing parts •No valves, bushings, piston rings or rod inserts to service •Factory filled with QRS-4000 lubricant for 4,000 hrs of operation •An adjustable V-Belt system drives the compressor Easy And Efficient Operation •Air discharge pressure gauge; On/Off switch with lockout feature •Hour meter and high oil temperature shut down light •Reset button for high oil temperature shutdown and motor overload 5 Year Factory Warranty •Authorized startup required for 5 year certification

Suppliers

Company
Product
Description
Supplier Links
Chicago Pneumatic 3-HP 60-Gallon Rotary Screw Air Compressor - Model QRS3.0HPD-3 - Air Compressors Direct
Bolingbrook, IL, USA
Chicago Pneumatic 3-HP 60-Gallon Rotary Screw Air Compressor
Model QRS3.0HPD-3
Chicago Pneumatic 3-HP 60-Gallon Rotary Screw Air Compressor Model QRS3.0HPD-3
Horse Power 3 Horse Power Tank Size 60 Gallons Voltage 230 V 3-Phase CFM 10.5 CFM @ 90 PSI Quiet, 3 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant; automatic drain •Dryer has 6 foot electrical cord for connection to wall outlet •Dryer voltage is 1/60/115v; thermal regulator on condenser fan Reliable And Versatile •65dBA easily meets the demands of body shops, repair bays, etc. •Continuous operating capability; 8.5acfm @ 150psig •TEFC motor with across-the-line motor starter Simple, Low Cost Maintenance •Rotary Screw technology has no wearing parts •No valves, bushings, piston rings or rod inserts to service •Factory filled with QRS-4000 lubricant for 4,000 hrs of operation •An adjustable V-Belt system drives the compressor Easy And Efficient Operation •Air discharge pressure gauge; On/Off switch with lockout feature •Hour meter and high oil temperature shut down light •Reset button for high oil temperature shutdown and motor overload 5 Year Factory Warranty •Authorized startup required for 5 year certification
Horse Power

3

Horse Power

Tank Size

60

Gallons

Voltage

230 V

3-Phase

CFM

10.5

CFM @ 90 PSI

Quiet, 3 HP Rotary Screw Power With Refrigerated Air Dryer
•Ideal for applications where clean, dry compressed air is needed
•Environmentally approved R134a refrigerant; automatic drain
•Dryer has 6 foot electrical cord for connection to wall outlet
•Dryer voltage is 1/60/115v; thermal regulator on condenser fan
Reliable And Versatile
•65dBA easily meets the demands of body shops, repair bays, etc.
•Continuous operating capability; 8.5acfm @ 150psig
•TEFC motor with across-the-line motor starter
Simple, Low Cost Maintenance
•Rotary Screw technology has no wearing parts
•No valves, bushings, piston rings or rod inserts to service
•Factory filled with QRS-4000 lubricant for 4,000 hrs of operation
•An adjustable V-Belt system drives the compressor
Easy And Efficient Operation
•Air discharge pressure gauge; On/Off switch with lockout feature
•Hour meter and high oil temperature shut down light
•Reset button for high oil temperature shutdown and motor overload
5 Year Factory Warranty
•Authorized startup required for 5 year certification

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model QRS3.0HPD-3
Product Name Chicago Pneumatic 3-HP 60-Gallon Rotary Screw Air Compressor
Compressor Technology Rotary
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 400 Industrial Air Compressor - P400_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 1500 to 3500 SCFM (2550 to 5949 m³/hr)
Discharge / Operating Pressure 40 to 220 psi (28.15 to 155 m H2O)
Horse Power 260 to 800 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ501A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details