Air Compressors Direct Quincy Air Master 3.5-HP Single Stage Air Compressor Model Q13160V

Description
Perfect For Commercial Or Do It Yourself Applications •Sturdy reliability that lasts and lasts Cast Iron Cylinder, Crankshaft, & Valve Plate •Strong & durable single stage compressor Aluminum Head & Special Fin Design •Help dissipate heat; keeps compressor running cool •Running cooler lets the unit last longer Start-Stop Pressure Switch •Automatically starts the compressor when system pressure drops Develops 14.6 CFM @ 40 PSI; 12.4 CFM @ 100 PSI •Plenty of power to run a wide range of air tools •100% factory tested at full pressure Easy To Maintain •Shipped with 40-weight lubricant •Fully enclosed belt guard protects you & the belt •Easy-access manual drain •American Pride •Quincy has been building compressors in the USA for over 90 years
Description
Perfect For Commercial Or Do It Yourself Applications •Sturdy reliability that lasts and lasts Cast Iron Cylinder, Crankshaft, & Valve Plate •Strong & durable single stage compressor Aluminum Head & Special Fin Design •Help dissipate heat; keeps compressor running cool •Running cooler lets the unit last longer Start-Stop Pressure Switch •Automatically starts the compressor when system pressure drops Develops 14.6 CFM @ 40 PSI; 12.4 CFM @ 100 PSI •Plenty of power to run a wide range of air tools •100% factory tested at full pressure Easy To Maintain •Shipped with 40-weight lubricant •Fully enclosed belt guard protects you & the belt •Easy-access manual drain •American Pride •Quincy has been building compressors in the USA for over 90 years

Suppliers

Company
Product
Description
Supplier Links
Quincy Air Master 3.5-HP Single Stage Air Compressor - Model Q13160V - Air Compressors Direct
Bolingbrook, IL, USA
Quincy Air Master 3.5-HP Single Stage Air Compressor
Model Q13160V
Quincy Air Master 3.5-HP Single Stage Air Compressor Model Q13160V
Perfect For Commercial Or Do It Yourself Applications •Sturdy reliability that lasts and lasts Cast Iron Cylinder, Crankshaft, & Valve Plate •Strong & durable single stage compressor Aluminum Head & Special Fin Design •Help dissipate heat; keeps compressor running cool •Running cooler lets the unit last longer Start-Stop Pressure Switch •Automatically starts the compressor when system pressure drops Develops 14.6 CFM @ 40 PSI; 12.4 CFM @ 100 PSI •Plenty of power to run a wide range of air tools •100% factory tested at full pressure Easy To Maintain •Shipped with 40-weight lubricant •Fully enclosed belt guard protects you & the belt •Easy-access manual drain •American Pride •Quincy has been building compressors in the USA for over 90 years

Perfect For Commercial Or Do It Yourself Applications
•Sturdy reliability that lasts and lasts
Cast Iron Cylinder, Crankshaft, & Valve Plate
•Strong & durable single stage compressor
Aluminum Head & Special Fin Design
•Help dissipate heat; keeps compressor running cool
•Running cooler lets the unit last longer
Start-Stop Pressure Switch
•Automatically starts the compressor when system pressure drops
Develops 14.6 CFM @ 40 PSI; 12.4 CFM @ 100 PSI
•Plenty of power to run a wide range of air tools
•100% factory tested at full pressure
Easy To Maintain
•Shipped with 40-weight lubricant
•Fully enclosed belt guard protects you & the belt
•Easy-access manual drain
•American Pride
•Quincy has been building compressors in the USA for over 90 years

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model Q13160V
Product Name Quincy Air Master 3.5-HP Single Stage Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KR2/KR2V Series Rotary Screw Air Compressor - rogers-kr2-kr2v-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 152 to 2621 SCFM (258 to 4455 m³/hr)
Discharge / Operating Pressure 80 to 210 psi (56.3 to 148 m H2O)
Horse Power 100 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC080A-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details