Air Compressors Direct Powermate 20-Gallon Cast Iron Air Compressor Model PPA1982054

Description
Tank Size 20 Gallons Power 6.7 CFM @ 90 PSI Cast Iron Twin-Cylinder Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & valve plate and automotive style ball bearings •Durable Swedish stainless steel reed valves •Oil level sight glass and easily accessible oil fill •12" cast iron balanced fly wheel Heavy Duty 1.9-HP Induction Motor •Designed for maximum performance and efficiency 155 PSI Max Pressure •Designed for optimum tool performance 20-Gallon Portable Tank Design •Pre-attached pneumatic tires for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Synthetic Oil Included •Designed for optimum performance and long life Added Equipment •Quick-set regulator, tank & working pressure gauges •On/Off Switch
Description
Tank Size 20 Gallons Power 6.7 CFM @ 90 PSI Cast Iron Twin-Cylinder Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & valve plate and automotive style ball bearings •Durable Swedish stainless steel reed valves •Oil level sight glass and easily accessible oil fill •12" cast iron balanced fly wheel Heavy Duty 1.9-HP Induction Motor •Designed for maximum performance and efficiency 155 PSI Max Pressure •Designed for optimum tool performance 20-Gallon Portable Tank Design •Pre-attached pneumatic tires for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Synthetic Oil Included •Designed for optimum performance and long life Added Equipment •Quick-set regulator, tank & working pressure gauges •On/Off Switch

Suppliers

Company
Product
Description
Supplier Links
Powermate 20-Gallon Cast Iron Air Compressor - Model PPA1982054 - Air Compressors Direct
Bolingbrook, IL, USA
Powermate 20-Gallon Cast Iron Air Compressor
Model PPA1982054
Powermate 20-Gallon Cast Iron Air Compressor Model PPA1982054
Tank Size 20 Gallons Power 6.7 CFM @ 90 PSI Cast Iron Twin-Cylinder Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & valve plate and automotive style ball bearings •Durable Swedish stainless steel reed valves •Oil level sight glass and easily accessible oil fill •12" cast iron balanced fly wheel Heavy Duty 1.9-HP Induction Motor •Designed for maximum performance and efficiency 155 PSI Max Pressure •Designed for optimum tool performance 20-Gallon Portable Tank Design •Pre-attached pneumatic tires for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Synthetic Oil Included •Designed for optimum performance and long life Added Equipment •Quick-set regulator, tank & working pressure gauges •On/Off Switch
Tank Size

20

Gallons

Power

6.7

CFM @ 90 PSI

Cast Iron Twin-Cylinder Pump
•One-piece cast iron crankcase
•Thermally stable cast iron cylinder body
•Aluminum head & valve plate and automotive style ball bearings
•Durable Swedish stainless steel reed valves
•Oil level sight glass and easily accessible oil fill
•12" cast iron balanced fly wheel
Heavy Duty 1.9-HP Induction Motor
•Designed for maximum performance and efficiency
155 PSI Max Pressure
•Designed for optimum tool performance
20-Gallon Portable Tank Design
•Pre-attached pneumatic tires for maximum portability
Dual-Voltage Motor
•Wired for standard 120-Volt outlet, can be converted to 240-Volt
Synthetic Oil Included
•Designed for optimum performance and long life
Added Equipment
•Quick-set regulator, tank & working pressure gauges
•On/Off Switch

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model PPA1982054
Product Name Powermate 20-Gallon Cast Iron Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CA Series Air Compressor - fs-curtis-ca-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 18.5 to 68.4 SCFM (31.44 to 116 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 15 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC100A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1670 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details