Air Compressors Direct Powermate 20-Gallon Air Compressor Model PP1982012

Description
Tank Size 20 Gallons Power 6 CFM @ 90 PSI Direct Drive Operation •Low maintenance and oil free Patented Pump Design w/ Two Piece Cooling System •Increase cooling efficiencies •Lowers operating temperature •Extends pump life 1.9-HP Induction Motor •Long lasting for maximum performance and reliability 20-Gallon Horizontal Tank •Pre-attached wheels and handle makes it easy to move 120-Volt •Plugs into standard outlet Automatic Thermal Overload Protection •Guards against low voltage and power surges Added Equipment •Pressure regulator, pressure gauge and on/off switch
Description
Tank Size 20 Gallons Power 6 CFM @ 90 PSI Direct Drive Operation •Low maintenance and oil free Patented Pump Design w/ Two Piece Cooling System •Increase cooling efficiencies •Lowers operating temperature •Extends pump life 1.9-HP Induction Motor •Long lasting for maximum performance and reliability 20-Gallon Horizontal Tank •Pre-attached wheels and handle makes it easy to move 120-Volt •Plugs into standard outlet Automatic Thermal Overload Protection •Guards against low voltage and power surges Added Equipment •Pressure regulator, pressure gauge and on/off switch

Suppliers

Company
Product
Description
Supplier Links
Powermate 20-Gallon Air Compressor - Model PP1982012 - Air Compressors Direct
Bolingbrook, IL, USA
Powermate 20-Gallon Air Compressor
Model PP1982012
Powermate 20-Gallon Air Compressor Model PP1982012
Tank Size 20 Gallons Power 6 CFM @ 90 PSI Direct Drive Operation •Low maintenance and oil free Patented Pump Design w/ Two Piece Cooling System •Increase cooling efficiencies •Lowers operating temperature •Extends pump life 1.9-HP Induction Motor •Long lasting for maximum performance and reliability 20-Gallon Horizontal Tank •Pre-attached wheels and handle makes it easy to move 120-Volt •Plugs into standard outlet Automatic Thermal Overload Protection •Guards against low voltage and power surges Added Equipment •Pressure regulator, pressure gauge and on/off switch
Tank Size

20

Gallons

Power

6

CFM @ 90 PSI

Direct Drive Operation
•Low maintenance and oil free
Patented Pump Design w/ Two Piece Cooling System
•Increase cooling efficiencies
•Lowers operating temperature
•Extends pump life
1.9-HP Induction Motor
•Long lasting for maximum performance and reliability
20-Gallon Horizontal Tank
•Pre-attached wheels and handle makes it easy to move
120-Volt
•Plugs into standard outlet
Automatic Thermal Overload Protection
•Guards against low voltage and power surges
Added Equipment
•Pressure regulator, pressure gauge and on/off switch

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model PP1982012
Product Name Powermate 20-Gallon Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 600 Industrial Air Compressor - P600_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 3500 to 7000 SCFM (5949 to 11898 m³/hr)
Discharge / Operating Pressure 40 to 216 psi (28.15 to 152 m H2O)
Horse Power 540 to 1560 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC080P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details