Air Compressors Direct Maxus 80 LB Pressure Feed Sandblaster w/ Steel Hopper Model MXS21002

Description
Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •Fully welded steel frame Wheeled Cart Frame •Added mobility for extra convenience Recessed Top •Quick fill hopper with no mess Adjustable Flow Valve •Easily match blasting media to your projects Safe Operation •125 PSI ASME pressure relief valve Specs •Steel hopper with 80 lbs. capacity •Deadman style blast gun •60 - 125 PSI working air pressure range •8 foot hose •3/32", 7/64", 1/8", 9/64" nozzles included
Description
Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •Fully welded steel frame Wheeled Cart Frame •Added mobility for extra convenience Recessed Top •Quick fill hopper with no mess Adjustable Flow Valve •Easily match blasting media to your projects Safe Operation •125 PSI ASME pressure relief valve Specs •Steel hopper with 80 lbs. capacity •Deadman style blast gun •60 - 125 PSI working air pressure range •8 foot hose •3/32", 7/64", 1/8", 9/64" nozzles included

Suppliers

Company
Product
Description
Supplier Links
Maxus 80 LB Pressure Feed Sandblaster w/ Steel Hopper - Model MXS21002 - Air Compressors Direct
Bolingbrook, IL, USA
Maxus 80 LB Pressure Feed Sandblaster w/ Steel Hopper
Model MXS21002
Maxus 80 LB Pressure Feed Sandblaster w/ Steel Hopper Model MXS21002
Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •Fully welded steel frame Wheeled Cart Frame •Added mobility for extra convenience Recessed Top •Quick fill hopper with no mess Adjustable Flow Valve •Easily match blasting media to your projects Safe Operation •125 PSI ASME pressure relief valve Specs •Steel hopper with 80 lbs. capacity •Deadman style blast gun •60 - 125 PSI working air pressure range •8 foot hose •3/32", 7/64", 1/8", 9/64" nozzles included

Prep Items Fast
•Remove rust, scale and paint from parts and small equipment
Sprays Advanced Abrasives
•Sprays glass beads, aluminum oxide, steel grit, silicon carbide
Maximum Durability
•Fully welded steel frame
Wheeled Cart Frame
•Added mobility for extra convenience
Recessed Top
•Quick fill hopper with no mess
Adjustable Flow Valve
•Easily match blasting media to your projects
Safe Operation
•125 PSI ASME pressure relief valve
Specs
•Steel hopper with 80 lbs. capacity
•Deadman style blast gun
•60 - 125 PSI working air pressure range
•8 foot hose
•3/32", 7/64", 1/8", 9/64" nozzles included

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Abrasive Blast Machines and Sandblasters
Product Number Model MXS21002
Product Name Maxus 80 LB Pressure Feed Sandblaster w/ Steel Hopper
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Micro Abrasive Jet Machine - Model HME - AIRBRASIVE
Specs
Blast / Jet Machine Type Precision Blast / Micro-jet
Abrasive Feed Dry / Air
Operation Deburring / Deflashing; Cleaning / Surface Preparation
View Details
Proceco Tumble Slurry Blaster - TWB 12-E - Proceco Ltd.
Specs
Blast / Jet Machine Type Wheel Blast Machine
Abrasive Feed Wet / Water; Gravity Feed; Pressure Feed
Operation Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping; De-Oiling
View Details