Air Compressors Direct RapidAir MaxLine 3/4" Compressed Air Union Elbow Fitting Model M8067

Description
Designed For High-Demand Air Tool Users •Heavier duty components for longer air runs in larger buildings Fast & Easy Installation •3/4" NPT elbow fitting connects MaxLine 3/4" tubing Reliable & Long Lasting •Compression-style fitting with double o-ring for tight seal •Nickle-plated brass resists corrosion •Can be re-used if your needs change Meets OSHA Guidelines •Compatible with common compressor oils •For use with RapidAir MaxLine 3/4" tubing only
Description
Designed For High-Demand Air Tool Users •Heavier duty components for longer air runs in larger buildings Fast & Easy Installation •3/4" NPT elbow fitting connects MaxLine 3/4" tubing Reliable & Long Lasting •Compression-style fitting with double o-ring for tight seal •Nickle-plated brass resists corrosion •Can be re-used if your needs change Meets OSHA Guidelines •Compatible with common compressor oils •For use with RapidAir MaxLine 3/4" tubing only

Suppliers

Company
Product
Description
Supplier Links
RapidAir MaxLine 3/4
Bolingbrook, IL, USA
RapidAir MaxLine 3/4" Compressed Air Union Elbow Fitting
Model M8067
RapidAir MaxLine 3/4" Compressed Air Union Elbow Fitting Model M8067
Designed For High-Demand Air Tool Users •Heavier duty components for longer air runs in larger buildings Fast & Easy Installation •3/4" NPT elbow fitting connects MaxLine 3/4" tubing Reliable & Long Lasting •Compression-style fitting with double o-ring for tight seal •Nickle-plated brass resists corrosion •Can be re-used if your needs change Meets OSHA Guidelines •Compatible with common compressor oils •For use with RapidAir MaxLine 3/4" tubing only

Designed For High-Demand Air Tool Users
•Heavier duty components for longer air runs in larger buildings
Fast & Easy Installation
•3/4" NPT elbow fitting connects MaxLine 3/4" tubing
Reliable & Long Lasting
•Compression-style fitting with double o-ring for tight seal
•Nickle-plated brass resists corrosion
•Can be re-used if your needs change
Meets OSHA Guidelines
•Compatible with common compressor oils
•For use with RapidAir MaxLine 3/4" tubing only

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Pneumatic Fittings
Product Number Model M8067
Product Name RapidAir MaxLine 3/4" Compressed Air Union Elbow Fitting
Fitting Type Tube Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapter For Remote Placement Pole, 1.25
Specs
Fitting Type Pipe Fitting; Quick Coupler; Adapter Fitting
View Details
Pneumatic Fittings - 1214319 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-2-1-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
Compressed Air Fitting Elbow - 9895 - EXAIR
Specs
Fitting Type Tee Fitting
Material Brass/Bronze
English Size 0.375 inch (9.52 mm)
View Details