Air Compressors Direct Jenny 5.5-HP 8-Gallon Wheelbarrow Air Compressor Model K5HGA-8P

Description
5.5-HP Honda GX Series OHV Engine •High quality pilot valve •Pneumatic throttle idle control •Constant run control set at 105-125 PSI Heavy-Duty Single Stage Cast Iron Pump •Made in Somerset, PA USA Belt Drive Design w/ Totally Enclosed Heavy-Duty Belt Guard •Large flywheel for extra cooling and easier start-up •Directional air shroud for reduced pump temperatures 8-Gallon Wheelbarrow Design w/ Convenient Lifting Handles •Low profile, powder coated twin tank receivers •Pneumatic tire makes it easy to move around the job site Canister Inlet Filter •With replaceable filter elements for extended pump life Added Features •Anti-vibration feet & protectively mounted fittings •Special unloading valves to assist in motor starting •Tank gauge, regulator and outlet pressure gauge •Stainless steel braided discharge hose
Description
5.5-HP Honda GX Series OHV Engine •High quality pilot valve •Pneumatic throttle idle control •Constant run control set at 105-125 PSI Heavy-Duty Single Stage Cast Iron Pump •Made in Somerset, PA USA Belt Drive Design w/ Totally Enclosed Heavy-Duty Belt Guard •Large flywheel for extra cooling and easier start-up •Directional air shroud for reduced pump temperatures 8-Gallon Wheelbarrow Design w/ Convenient Lifting Handles •Low profile, powder coated twin tank receivers •Pneumatic tire makes it easy to move around the job site Canister Inlet Filter •With replaceable filter elements for extended pump life Added Features •Anti-vibration feet & protectively mounted fittings •Special unloading valves to assist in motor starting •Tank gauge, regulator and outlet pressure gauge •Stainless steel braided discharge hose

Suppliers

Company
Product
Description
Supplier Links
Jenny 5.5-HP 8-Gallon Wheelbarrow Air Compressor - Model K5HGA-8P - Air Compressors Direct
Bolingbrook, IL, USA
Jenny 5.5-HP 8-Gallon Wheelbarrow Air Compressor
Model K5HGA-8P
Jenny 5.5-HP 8-Gallon Wheelbarrow Air Compressor Model K5HGA-8P
5.5-HP Honda GX Series OHV Engine •High quality pilot valve •Pneumatic throttle idle control •Constant run control set at 105-125 PSI Heavy-Duty Single Stage Cast Iron Pump •Made in Somerset, PA USA Belt Drive Design w/ Totally Enclosed Heavy-Duty Belt Guard •Large flywheel for extra cooling and easier start-up •Directional air shroud for reduced pump temperatures 8-Gallon Wheelbarrow Design w/ Convenient Lifting Handles •Low profile, powder coated twin tank receivers •Pneumatic tire makes it easy to move around the job site Canister Inlet Filter •With replaceable filter elements for extended pump life Added Features •Anti-vibration feet & protectively mounted fittings •Special unloading valves to assist in motor starting •Tank gauge, regulator and outlet pressure gauge •Stainless steel braided discharge hose

5.5-HP Honda GX Series OHV Engine
•High quality pilot valve
•Pneumatic throttle idle control
•Constant run control set at 105-125 PSI
Heavy-Duty Single Stage Cast Iron Pump
•Made in Somerset, PA USA
Belt Drive Design w/ Totally Enclosed Heavy-Duty Belt Guard
•Large flywheel for extra cooling and easier start-up
•Directional air shroud for reduced pump temperatures
8-Gallon Wheelbarrow Design w/ Convenient Lifting Handles
•Low profile, powder coated twin tank receivers
•Pneumatic tire makes it easy to move around the job site
Canister Inlet Filter
•With replaceable filter elements for extended pump life
Added Features
•Anti-vibration feet & protectively mounted fittings
•Special unloading valves to assist in motor starting
•Tank gauge, regulator and outlet pressure gauge
•Stainless steel braided discharge hose

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model K5HGA-8P
Product Name Jenny 5.5-HP 8-Gallon Wheelbarrow Air Compressor
Mass Flow Capacity 8.9 SCFM (15.13 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 400 Industrial Air Compressor - P400_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 1500 to 3500 SCFM (2550 to 5949 m³/hr)
Discharge / Operating Pressure 40 to 220 psi (28.15 to 155 m H2O)
Horse Power 260 to 800 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC805A-5WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details