Air Compressors Direct Industrial Air 1.9-HP Cast Iron Horizontal Air Compressor Model IPA1882054

Description
Tank Size 20 Gallons Power 5.7 CFM @ 90 PSI Cast Iron, Twin-Cylinder, Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & valve plate and automotive style ball bearings •Durable Swedish stainless steel reed valves •Oil level sight glass and easily accessible oil fill •12" cast iron balanced fly wheel Heavy Duty 1.9-HP Induction Motor •Designed for maximum performance and efficiency 155 PSI Max Pressure •Designed for optimum tool performance 20-Gallon Horizontal Portable Tank Design •Pneumatic wheels for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Synthetic Oil Included •Designed for optimum performance and long life Added Equipment •Quick-set regulator, tank & working pressure gauges •Quick connect air outlet & On/Off switch
Description
Tank Size 20 Gallons Power 5.7 CFM @ 90 PSI Cast Iron, Twin-Cylinder, Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & valve plate and automotive style ball bearings •Durable Swedish stainless steel reed valves •Oil level sight glass and easily accessible oil fill •12" cast iron balanced fly wheel Heavy Duty 1.9-HP Induction Motor •Designed for maximum performance and efficiency 155 PSI Max Pressure •Designed for optimum tool performance 20-Gallon Horizontal Portable Tank Design •Pneumatic wheels for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Synthetic Oil Included •Designed for optimum performance and long life Added Equipment •Quick-set regulator, tank & working pressure gauges •Quick connect air outlet & On/Off switch

Suppliers

Company
Product
Description
Supplier Links
Industrial Air 1.9-HP Cast Iron Horizontal Air Compressor - Model IPA1882054 - Air Compressors Direct
Bolingbrook, IL, USA
Industrial Air 1.9-HP Cast Iron Horizontal Air Compressor
Model IPA1882054
Industrial Air 1.9-HP Cast Iron Horizontal Air Compressor Model IPA1882054
Tank Size 20 Gallons Power 5.7 CFM @ 90 PSI Cast Iron, Twin-Cylinder, Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & valve plate and automotive style ball bearings •Durable Swedish stainless steel reed valves •Oil level sight glass and easily accessible oil fill •12" cast iron balanced fly wheel Heavy Duty 1.9-HP Induction Motor •Designed for maximum performance and efficiency 155 PSI Max Pressure •Designed for optimum tool performance 20-Gallon Horizontal Portable Tank Design •Pneumatic wheels for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Synthetic Oil Included •Designed for optimum performance and long life Added Equipment •Quick-set regulator, tank & working pressure gauges •Quick connect air outlet & On/Off switch
Tank Size

20

Gallons

Power

5.7

CFM @ 90 PSI

Cast Iron, Twin-Cylinder, Oil Lubricated Pump
•One-piece cast iron crankcase
•Thermally stable cast iron cylinder body
•Aluminum head & valve plate and automotive style ball bearings
•Durable Swedish stainless steel reed valves
•Oil level sight glass and easily accessible oil fill
•12" cast iron balanced fly wheel
Heavy Duty 1.9-HP Induction Motor
•Designed for maximum performance and efficiency
155 PSI Max Pressure
•Designed for optimum tool performance
20-Gallon Horizontal Portable Tank Design
•Pneumatic wheels for maximum portability
Dual-Voltage Motor
•Wired for standard 120-Volt outlet, can be converted to 240-Volt
Synthetic Oil Included
•Designed for optimum performance and long life
Added Equipment
•Quick-set regulator, tank & working pressure gauges
•Quick connect air outlet & On/Off switch

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model IPA1882054
Product Name Industrial Air 1.9-HP Cast Iron Horizontal Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 600 Industrial Air Compressor - P600_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 3500 to 7000 SCFM (5949 to 11898 m³/hr)
Discharge / Operating Pressure 40 to 216 psi (28.15 to 152 m H2O)
Horse Power 540 to 1560 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFB175P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 1.75 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details