Air Compressors Direct Iron Horse 5-HP 60-Gallon Single-Stage Air Compressor Model IHD7160V1

Description
Tank Size 60 Gallons Power 16.5 CFM @ 90 PSI 5 Horsepower Electric Motor •Run a wide variety of tools; reaches 7 HP peak at startup Rugged 3 Cylinder Cast Iron Compressor •Extremely quiet and durable Individual And Removable Cylinders •Provides smoother & cooler operation, longer life No Magnetic Starter Required •Everything you need in one package Heavy Duty Pressure Switch •Easy on/off control Thermally Protected 208/230 Volt Motor •Versatile single phase power fits many applications 60 Gallon ASME Registered Tank •Rated to 150 PSIG High Efficiency Reed Valves •Provide maximum performance Convenient To Maintain •Easy view oil sight gauge •Sturdy belt guard
Description
Tank Size 60 Gallons Power 16.5 CFM @ 90 PSI 5 Horsepower Electric Motor •Run a wide variety of tools; reaches 7 HP peak at startup Rugged 3 Cylinder Cast Iron Compressor •Extremely quiet and durable Individual And Removable Cylinders •Provides smoother & cooler operation, longer life No Magnetic Starter Required •Everything you need in one package Heavy Duty Pressure Switch •Easy on/off control Thermally Protected 208/230 Volt Motor •Versatile single phase power fits many applications 60 Gallon ASME Registered Tank •Rated to 150 PSIG High Efficiency Reed Valves •Provide maximum performance Convenient To Maintain •Easy view oil sight gauge •Sturdy belt guard

Suppliers

Company
Product
Description
Supplier Links
Iron Horse 5-HP 60-Gallon Single-Stage Air Compressor - Model IHD7160V1 - Air Compressors Direct
Bolingbrook, IL, USA
Iron Horse 5-HP 60-Gallon Single-Stage Air Compressor
Model IHD7160V1
Iron Horse 5-HP 60-Gallon Single-Stage Air Compressor Model IHD7160V1
Tank Size 60 Gallons Power 16.5 CFM @ 90 PSI 5 Horsepower Electric Motor •Run a wide variety of tools; reaches 7 HP peak at startup Rugged 3 Cylinder Cast Iron Compressor •Extremely quiet and durable Individual And Removable Cylinders •Provides smoother & cooler operation, longer life No Magnetic Starter Required •Everything you need in one package Heavy Duty Pressure Switch •Easy on/off control Thermally Protected 208/230 Volt Motor •Versatile single phase power fits many applications 60 Gallon ASME Registered Tank •Rated to 150 PSIG High Efficiency Reed Valves •Provide maximum performance Convenient To Maintain •Easy view oil sight gauge •Sturdy belt guard
Tank Size

60

Gallons

Power

16.5

CFM @ 90 PSI

5 Horsepower Electric Motor
•Run a wide variety of tools; reaches 7 HP peak at startup
Rugged 3 Cylinder Cast Iron Compressor
•Extremely quiet and durable
Individual And Removable Cylinders
•Provides smoother & cooler operation, longer life
No Magnetic Starter Required
•Everything you need in one package
Heavy Duty Pressure Switch
•Easy on/off control
Thermally Protected 208/230 Volt Motor
•Versatile single phase power fits many applications
60 Gallon ASME Registered Tank
•Rated to 150 PSIG
High Efficiency Reed Valves
•Provide maximum performance
Convenient To Maintain
•Easy view oil sight gauge
•Sturdy belt guard

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model IHD7160V1
Product Name Iron Horse 5-HP 60-Gallon Single-Stage Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
FS-Curtis - CA Series Air Compressor - fs-curtis-ca-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 18.5 to 68.4 SCFM (31.44 to 116 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 15 HP
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details