Air Compressors Direct Iron Horse 10-Gallon Portable Air Tank Model IHCT-10

Description
Handy And Portable •Carry a supply of air where you can't take a compressor Fully Assembled •Just fill the tank and you're ready to go Ideal For Farms & Estates •Easily fill up a flat tire far from the barn Excellent Reserve Air Source For Cleaning •Blow dirt & dust off parts for small jobs & remote locations Includes: •Air pressure gauge •Air line shut-off valve •Easy access fill valve •3' x 1/4" air hose •Rated to 150 PSI maximum
Description
Handy And Portable •Carry a supply of air where you can't take a compressor Fully Assembled •Just fill the tank and you're ready to go Ideal For Farms & Estates •Easily fill up a flat tire far from the barn Excellent Reserve Air Source For Cleaning •Blow dirt & dust off parts for small jobs & remote locations Includes: •Air pressure gauge •Air line shut-off valve •Easy access fill valve •3' x 1/4" air hose •Rated to 150 PSI maximum

Suppliers

Company
Product
Description
Supplier Links
Iron Horse 10-Gallon Portable Air Tank - Model IHCT-10 - Air Compressors Direct
Bolingbrook, IL, USA
Iron Horse 10-Gallon Portable Air Tank
Model IHCT-10
Iron Horse 10-Gallon Portable Air Tank Model IHCT-10
Handy And Portable •Carry a supply of air where you can't take a compressor Fully Assembled •Just fill the tank and you're ready to go Ideal For Farms & Estates •Easily fill up a flat tire far from the barn Excellent Reserve Air Source For Cleaning •Blow dirt & dust off parts for small jobs & remote locations Includes: •Air pressure gauge •Air line shut-off valve •Easy access fill valve •3' x 1/4" air hose •Rated to 150 PSI maximum

Handy And Portable
•Carry a supply of air where you can't take a compressor
Fully Assembled
•Just fill the tank and you're ready to go
Ideal For Farms & Estates
•Easily fill up a flat tire far from the barn
Excellent Reserve Air Source For Cleaning
•Blow dirt & dust off parts for small jobs & remote locations
Includes:
•Air pressure gauge
•Air line shut-off valve
•Easy access fill valve
•3' x 1/4" air hose
•Rated to 150 PSI maximum

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model IHCT-10
Product Name Iron Horse 10-Gallon Portable Air Tank
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC508P-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 2.5 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M76 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 190 to 270 SCFM (323 to 459 m³/hr)
View Details