Air Compressors Direct Iron Horse 5-Gallon Portable Air Tank Model IHCT-05

Description
Handy And Portable •Carry a supply of air where you can't take a compressor Fully Assembled •Just fill the tank and you're ready to go Ideal For Farms & Estates •Easily fill up a flat tire far from the barn Excellent Reserve Air Source For Cleaning •Blow dirt & dust off parts for small jobs & remote locations Includes: •Air pressure gauge •Air line shut-off valve •Easy access fill valve •3' x 1/4" air hose •Rated to 150 PSI maximum
Description
Handy And Portable •Carry a supply of air where you can't take a compressor Fully Assembled •Just fill the tank and you're ready to go Ideal For Farms & Estates •Easily fill up a flat tire far from the barn Excellent Reserve Air Source For Cleaning •Blow dirt & dust off parts for small jobs & remote locations Includes: •Air pressure gauge •Air line shut-off valve •Easy access fill valve •3' x 1/4" air hose •Rated to 150 PSI maximum

Suppliers

Company
Product
Description
Supplier Links
Iron Horse 5-Gallon Portable Air Tank - Model IHCT-05 - Air Compressors Direct
Bolingbrook, IL, USA
Iron Horse 5-Gallon Portable Air Tank
Model IHCT-05
Iron Horse 5-Gallon Portable Air Tank Model IHCT-05
Handy And Portable •Carry a supply of air where you can't take a compressor Fully Assembled •Just fill the tank and you're ready to go Ideal For Farms & Estates •Easily fill up a flat tire far from the barn Excellent Reserve Air Source For Cleaning •Blow dirt & dust off parts for small jobs & remote locations Includes: •Air pressure gauge •Air line shut-off valve •Easy access fill valve •3' x 1/4" air hose •Rated to 150 PSI maximum

Handy And Portable
•Carry a supply of air where you can't take a compressor
Fully Assembled
•Just fill the tank and you're ready to go
Ideal For Farms & Estates
•Easily fill up a flat tire far from the barn
Excellent Reserve Air Source For Cleaning
•Blow dirt & dust off parts for small jobs & remote locations
Includes:
•Air pressure gauge
•Air line shut-off valve
•Easy access fill valve
•3' x 1/4" air hose
•Rated to 150 PSI maximum

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model IHCT-05
Product Name Iron Horse 5-Gallon Portable Air Tank
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ501A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Air Compressor - Mobilair™ M17 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 60 to 295 SCFM (102 to 501 m³/hr)
Discharge / Operating Pressure 100 psi (70.38 m H2O)
View Details