Air Compressors Direct Industrial Air 10-HP 120-Gallon Two-Stage Air Compressor Model IH9919946

Description
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 30 CFM @ 175 PSI Industrial Performance Delivers Maximum CFM @ 175 PSI •The power to operate more than one air tool or device at one time Cast Iron, Industrial Duty, Two-Stage Pump •Hardened steel disc valves •Over-sized taper roller bearings •Fully balanced cast iron flywheel •Splash type lubrication Industrial Class 230V/460V 3-Phase Electric Motor •Designed for maximum performance and efficiency Pre-Wired & Mounted Magnetic Starter •Saves time and money Uniquely Designed Metal Belt Guard •Improves cooling by as much as 60°F Extra Large 120-Gallon Horizontal Air Receiver •Provides more air for longer run times on air tools 2 Year Limited Warranty
Description
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 30 CFM @ 175 PSI Industrial Performance Delivers Maximum CFM @ 175 PSI •The power to operate more than one air tool or device at one time Cast Iron, Industrial Duty, Two-Stage Pump •Hardened steel disc valves •Over-sized taper roller bearings •Fully balanced cast iron flywheel •Splash type lubrication Industrial Class 230V/460V 3-Phase Electric Motor •Designed for maximum performance and efficiency Pre-Wired & Mounted Magnetic Starter •Saves time and money Uniquely Designed Metal Belt Guard •Improves cooling by as much as 60°F Extra Large 120-Gallon Horizontal Air Receiver •Provides more air for longer run times on air tools 2 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
Industrial Air 10-HP 120-Gallon Two-Stage Air Compressor - Model IH9919946 - Air Compressors Direct
Bolingbrook, IL, USA
Industrial Air 10-HP 120-Gallon Two-Stage Air Compressor
Model IH9919946
Industrial Air 10-HP 120-Gallon Two-Stage Air Compressor Model IH9919946
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 30 CFM @ 175 PSI Industrial Performance Delivers Maximum CFM @ 175 PSI •The power to operate more than one air tool or device at one time Cast Iron, Industrial Duty, Two-Stage Pump •Hardened steel disc valves •Over-sized taper roller bearings •Fully balanced cast iron flywheel •Splash type lubrication Industrial Class 230V/460V 3-Phase Electric Motor •Designed for maximum performance and efficiency Pre-Wired & Mounted Magnetic Starter •Saves time and money Uniquely Designed Metal Belt Guard •Improves cooling by as much as 60°F Extra Large 120-Gallon Horizontal Air Receiver •Provides more air for longer run times on air tools 2 Year Limited Warranty
Horse Power

10

Horse Power

Tank Size

120

Gallons

Voltage

230 V

3-Phase

CFM

30

CFM @ 175 PSI

Industrial Performance Delivers Maximum CFM @ 175 PSI
•The power to operate more than one air tool or device at one time
Cast Iron, Industrial Duty, Two-Stage Pump
•Hardened steel disc valves
•Over-sized taper roller bearings
•Fully balanced cast iron flywheel
•Splash type lubrication
Industrial Class 230V/460V 3-Phase Electric Motor
•Designed for maximum performance and efficiency
Pre-Wired & Mounted Magnetic Starter
•Saves time and money
Uniquely Designed Metal Belt Guard
•Improves cooling by as much as 60°F
Extra Large 120-Gallon Horizontal Air Receiver
•Provides more air for longer run times on air tools
2 Year Limited Warranty

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model IH9919946
Product Name Industrial Air 10-HP 120-Gallon Two-Stage Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Portable Diesel Air Compressor - Mobilair™ M59PE - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 195 SCFM (331 m³/hr)
View Details