Air Compressors Direct Campbell Hausfeld Oil-Lube Twin Stack Air Compressor Model HL5402

Description
Tank Size 4 Gallons Power 3.7 CFM @ 90 PSI 4 Gallon Inflation & Fastening Compressor •Ideal for car & bike tires, installing trim around the house, etc Oil Lubricated Pump •Last longer & runs quieter than oil-less units Compact & Convenient •Twin stack design is easy to store & move 3.7 SCFM At 90 PSI •Powerful enough for staplers & brad nailers •Get more work done, faster
Description
Tank Size 4 Gallons Power 3.7 CFM @ 90 PSI 4 Gallon Inflation & Fastening Compressor •Ideal for car & bike tires, installing trim around the house, etc Oil Lubricated Pump •Last longer & runs quieter than oil-less units Compact & Convenient •Twin stack design is easy to store & move 3.7 SCFM At 90 PSI •Powerful enough for staplers & brad nailers •Get more work done, faster

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld Oil-Lube Twin Stack Air Compressor - Model HL5402 - Air Compressors Direct
Bolingbrook, IL, USA
Campbell Hausfeld Oil-Lube Twin Stack Air Compressor
Model HL5402
Campbell Hausfeld Oil-Lube Twin Stack Air Compressor Model HL5402
Tank Size 4 Gallons Power 3.7 CFM @ 90 PSI 4 Gallon Inflation & Fastening Compressor •Ideal for car & bike tires, installing trim around the house, etc Oil Lubricated Pump •Last longer & runs quieter than oil-less units Compact & Convenient •Twin stack design is easy to store & move 3.7 SCFM At 90 PSI •Powerful enough for staplers & brad nailers •Get more work done, faster
Tank Size

4

Gallons

Power

3.7

CFM @ 90 PSI

4 Gallon Inflation & Fastening Compressor
•Ideal for car & bike tires, installing trim around the house, etc
Oil Lubricated Pump
•Last longer & runs quieter than oil-less units
Compact & Convenient
•Twin stack design is easy to store & move
3.7 SCFM At 90 PSI
•Powerful enough for staplers & brad nailers
•Get more work done, faster

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model HL5402
Product Name Campbell Hausfeld Oil-Lube Twin Stack Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ501A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M255 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 50 to 600 SCFM (84.99 to 1020 m³/hr)
View Details