Air Compressors Direct Quincy 13-HP 30-Gallon Two-Stage Truck Mount Air Compressor Model G212K30HCD

Description
Horse Power 13 Horse Power Tank Size 30 Gallons Engine CFM 24 CFM @ 175 PSI Heavy Duty, Gasoline Powered Two Stage Compressor •Continuous duty where a power cord won't or can't reach Rugged 13 HP Kohler Engine With Electric Start •No pulling a rope to start- just push a button •Battery and cable not included Industry Leading Pump Life •Rated for over 50,000 hours of continuous use •Quincy QT-5 pump is famous for it's durability Splash Lubricated, Belt Driven Reliability •Less maintenance and down time •6 Gallon Fuel Tank Included •Shipped loose Generous Factory Warranty •2 year factory warranty is standard True Blue 5 Year Warranty Available From Quincy •Must register the unit with Quincy •Must purchase a Quincy Maintenance Kit every year
Description
Horse Power 13 Horse Power Tank Size 30 Gallons Engine CFM 24 CFM @ 175 PSI Heavy Duty, Gasoline Powered Two Stage Compressor •Continuous duty where a power cord won't or can't reach Rugged 13 HP Kohler Engine With Electric Start •No pulling a rope to start- just push a button •Battery and cable not included Industry Leading Pump Life •Rated for over 50,000 hours of continuous use •Quincy QT-5 pump is famous for it's durability Splash Lubricated, Belt Driven Reliability •Less maintenance and down time •6 Gallon Fuel Tank Included •Shipped loose Generous Factory Warranty •2 year factory warranty is standard True Blue 5 Year Warranty Available From Quincy •Must register the unit with Quincy •Must purchase a Quincy Maintenance Kit every year

Suppliers

Company
Product
Description
Supplier Links
Quincy 13-HP 30-Gallon Two-Stage Truck Mount Air Compressor - Model G212K30HCD - Air Compressors Direct
Bolingbrook, IL, USA
Quincy 13-HP 30-Gallon Two-Stage Truck Mount Air Compressor
Model G212K30HCD
Quincy 13-HP 30-Gallon Two-Stage Truck Mount Air Compressor Model G212K30HCD
Horse Power 13 Horse Power Tank Size 30 Gallons Engine CFM 24 CFM @ 175 PSI Heavy Duty, Gasoline Powered Two Stage Compressor •Continuous duty where a power cord won't or can't reach Rugged 13 HP Kohler Engine With Electric Start •No pulling a rope to start- just push a button •Battery and cable not included Industry Leading Pump Life •Rated for over 50,000 hours of continuous use •Quincy QT-5 pump is famous for it's durability Splash Lubricated, Belt Driven Reliability •Less maintenance and down time •6 Gallon Fuel Tank Included •Shipped loose Generous Factory Warranty •2 year factory warranty is standard True Blue 5 Year Warranty Available From Quincy •Must register the unit with Quincy •Must purchase a Quincy Maintenance Kit every year
Horse Power

13

Horse Power

Tank Size

30

Gallons

Engine

CFM

24

CFM @ 175 PSI

Heavy Duty, Gasoline Powered Two Stage Compressor
•Continuous duty where a power cord won't or can't reach
Rugged 13 HP Kohler Engine With Electric Start
•No pulling a rope to start- just push a button
•Battery and cable not included
Industry Leading Pump Life
•Rated for over 50,000 hours of continuous use
•Quincy QT-5 pump is famous for it's durability
Splash Lubricated, Belt Driven Reliability
•Less maintenance and down time
•6 Gallon Fuel Tank Included
•Shipped loose
Generous Factory Warranty
•2 year factory warranty is standard
True Blue 5 Year Warranty Available From Quincy
•Must register the unit with Quincy
•Must purchase a Quincy Maintenance Kit every year

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model G212K30HCD
Product Name Quincy 13-HP 30-Gallon Two-Stage Truck Mount Air Compressor
Mass Flow Capacity 24.7 to 23.6 SCFM (41.98 to 40.11 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Enclosed Scroll Air Compressor System - powerex-enclosed-scroll_powerex-enclosed-scr - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 33.2 to 569 SCFM (56.43 to 967 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 60 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC080P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details