Air Compressors Direct ROLAIR 2-HP 4.3-Gallon Pro Twin-Stack Air Compressor Model FC2002

Description
Tank Size 4.3 Gallons Power 4.1 CFM @ 90 PSI 2 HP 3400 RPM Motor •Heavy duty, industrial grade 115V motor stands up to frequent use •Ball bearings provide greater durability Contractor-Grade Single Stage Pump •Durable stainless reed valves & cast iron cylinder last longer •Ball bearings, filter/silencer, & splash lube run smooth & quiet Overload Protected With Manual Reset •Protects the air compressor, lets you get back to work quickly Portable & Powerful 105-135 PSI Operating Pressure •Puts out 4.1 CFM @ 90 PSI •Easy to transport at 62 pounds Built-In Regulator With Gauge •Lets you adjust the air line pressure accurately •Safety relief valve protects you in case of overload Factory Tested 4.3 Gallon Air Tank •12 oz. crankcase is pre-filled with oil; arrives ready to work Continuous Duty Cycle •Handles the demands of a 100% duty cycle
Description
Tank Size 4.3 Gallons Power 4.1 CFM @ 90 PSI 2 HP 3400 RPM Motor •Heavy duty, industrial grade 115V motor stands up to frequent use •Ball bearings provide greater durability Contractor-Grade Single Stage Pump •Durable stainless reed valves & cast iron cylinder last longer •Ball bearings, filter/silencer, & splash lube run smooth & quiet Overload Protected With Manual Reset •Protects the air compressor, lets you get back to work quickly Portable & Powerful 105-135 PSI Operating Pressure •Puts out 4.1 CFM @ 90 PSI •Easy to transport at 62 pounds Built-In Regulator With Gauge •Lets you adjust the air line pressure accurately •Safety relief valve protects you in case of overload Factory Tested 4.3 Gallon Air Tank •12 oz. crankcase is pre-filled with oil; arrives ready to work Continuous Duty Cycle •Handles the demands of a 100% duty cycle

Suppliers

Company
Product
Description
Supplier Links
ROLAIR 2-HP 4.3-Gallon Pro Twin-Stack Air Compressor - Model FC2002 - Air Compressors Direct
Bolingbrook, IL, USA
ROLAIR 2-HP 4.3-Gallon Pro Twin-Stack Air Compressor
Model FC2002
ROLAIR 2-HP 4.3-Gallon Pro Twin-Stack Air Compressor Model FC2002
Tank Size 4.3 Gallons Power 4.1 CFM @ 90 PSI 2 HP 3400 RPM Motor •Heavy duty, industrial grade 115V motor stands up to frequent use •Ball bearings provide greater durability Contractor-Grade Single Stage Pump •Durable stainless reed valves & cast iron cylinder last longer •Ball bearings, filter/silencer, & splash lube run smooth & quiet Overload Protected With Manual Reset •Protects the air compressor, lets you get back to work quickly Portable & Powerful 105-135 PSI Operating Pressure •Puts out 4.1 CFM @ 90 PSI •Easy to transport at 62 pounds Built-In Regulator With Gauge •Lets you adjust the air line pressure accurately •Safety relief valve protects you in case of overload Factory Tested 4.3 Gallon Air Tank •12 oz. crankcase is pre-filled with oil; arrives ready to work Continuous Duty Cycle •Handles the demands of a 100% duty cycle
Tank Size

4.3

Gallons

Power

4.1

CFM @ 90 PSI

2 HP 3400 RPM Motor
•Heavy duty, industrial grade 115V motor stands up to frequent use
•Ball bearings provide greater durability
Contractor-Grade Single Stage Pump
•Durable stainless reed valves & cast iron cylinder last longer
•Ball bearings, filter/silencer, & splash lube run smooth & quiet
Overload Protected With Manual Reset
•Protects the air compressor, lets you get back to work quickly
Portable & Powerful 105-135 PSI Operating Pressure
•Puts out 4.1 CFM @ 90 PSI
•Easy to transport at 62 pounds
Built-In Regulator With Gauge
•Lets you adjust the air line pressure accurately
•Safety relief valve protects you in case of overload
Factory Tested 4.3 Gallon Air Tank
•12 oz. crankcase is pre-filled with oil; arrives ready to work
Continuous Duty Cycle
•Handles the demands of a 100% duty cycle

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model FC2002
Product Name ROLAIR 2-HP 4.3-Gallon Pro Twin-Stack Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Enclosed Scroll Air Compressor System - powerex-enclosed-scroll_powerex-enclosed-scr - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 33.2 to 569 SCFM (56.43 to 967 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 60 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFB2000-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 20 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details