Air Compressors Direct Campbell Hausfeld 1-1/2" Finish Nails (16 Gauge) Model FB160040AV

Description
Compatibility •Campbell Hausfeld NB006499 •Campbell Hausfeld 16 gauge finish nailers •Bostich SB1664FN •Hitachi NT65A •Paslode 3250-F16 •Porter Cable FN250A •Senco FinishPro® 32 Quantity •50 nails per stick •1,000 nails per box
Description
Compatibility •Campbell Hausfeld NB006499 •Campbell Hausfeld 16 gauge finish nailers •Bostich SB1664FN •Hitachi NT65A •Paslode 3250-F16 •Porter Cable FN250A •Senco FinishPro® 32 Quantity •50 nails per stick •1,000 nails per box

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 1-1/2
Bolingbrook, IL, USA
Campbell Hausfeld 1-1/2" Finish Nails (16 Gauge)
Model FB160040AV
Campbell Hausfeld 1-1/2" Finish Nails (16 Gauge) Model FB160040AV
Compatibility •Campbell Hausfeld NB006499 •Campbell Hausfeld 16 gauge finish nailers •Bostich SB1664FN •Hitachi NT65A •Paslode 3250-F16 •Porter Cable FN250A •Senco FinishPro® 32 Quantity •50 nails per stick •1,000 nails per box

Compatibility
•Campbell Hausfeld NB006499
•Campbell Hausfeld 16 gauge finish nailers
•Bostich SB1664FN
•Hitachi NT65A
•Paslode 3250-F16
•Porter Cable FN250A
•Senco FinishPro® 32
Quantity
•50 nails per stick
•1,000 nails per box

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Nails
Product Number Model FB160040AV
Product Name Campbell Hausfeld 1-1/2" Finish Nails (16 Gauge)
Nail Types All Casing and Finishing Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 3850000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Round head nail
Length 1.57 inch (40 mm)
Diameter 0.0929 inch (2.36 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details
15 Gauge 'DA" Finish Nail - DCA15250 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Nail Types All Casing and Finishing Nails
Casing / Finishing Nails Finish Nails
Length 2.5 inch (63.5 mm)
View Details
Nailer, Strip Framing 22º Round Head - 7114-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 3 inch (76.2 mm)
View Details