Air Compressors Direct EMAX 20-HP 120-Gallon Two-Stage Air Compressor Model EP20H120V3-208

Description
Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 208 V 3-Phase CFM 68 CFM @ 175 PSI Piston Series Two-Stage Cast Iron Pump •Dual control design allows for automatic or continuous run •Rated at up to 50,000 hours* (Based on B-10 Bearing Life Rating) Ram-Tek - Solid Steel, Heavy Gauge Rods •Built for maximum performance & durability Flow-Tek - Concentric Disc Valves •Delivers maximum performance & longevity Cool-Tek - The Coolest Running Compressors In The Industry •Air Stream Technology provides 35% lower operating temperature •Reduces moisture build up & extends pump life Baldor 20-HP Industrial Motor •Low 1750 RPM design extends useful life Belt Tension Adjuster - Fast, Easy "One Turn" Design •Reduces vibration and extends belt life Auto Tank Drain •110V Dual timer controlled, eliminates daily maintenance Gate Valve Oil Drain •Provides quick, clean oil changes 5 Year Limited Warranty On Air Compressor Pumps & Tanks
Description
Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 208 V 3-Phase CFM 68 CFM @ 175 PSI Piston Series Two-Stage Cast Iron Pump •Dual control design allows for automatic or continuous run •Rated at up to 50,000 hours* (Based on B-10 Bearing Life Rating) Ram-Tek - Solid Steel, Heavy Gauge Rods •Built for maximum performance & durability Flow-Tek - Concentric Disc Valves •Delivers maximum performance & longevity Cool-Tek - The Coolest Running Compressors In The Industry •Air Stream Technology provides 35% lower operating temperature •Reduces moisture build up & extends pump life Baldor 20-HP Industrial Motor •Low 1750 RPM design extends useful life Belt Tension Adjuster - Fast, Easy "One Turn" Design •Reduces vibration and extends belt life Auto Tank Drain •110V Dual timer controlled, eliminates daily maintenance Gate Valve Oil Drain •Provides quick, clean oil changes 5 Year Limited Warranty On Air Compressor Pumps & Tanks

Suppliers

Company
Product
Description
Supplier Links
EMAX 20-HP 120-Gallon Two-Stage Air Compressor - Model EP20H120V3-208 - Air Compressors Direct
Bolingbrook, IL, USA
EMAX 20-HP 120-Gallon Two-Stage Air Compressor
Model EP20H120V3-208
EMAX 20-HP 120-Gallon Two-Stage Air Compressor Model EP20H120V3-208
Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 208 V 3-Phase CFM 68 CFM @ 175 PSI Piston Series Two-Stage Cast Iron Pump •Dual control design allows for automatic or continuous run •Rated at up to 50,000 hours* (Based on B-10 Bearing Life Rating) Ram-Tek - Solid Steel, Heavy Gauge Rods •Built for maximum performance & durability Flow-Tek - Concentric Disc Valves •Delivers maximum performance & longevity Cool-Tek - The Coolest Running Compressors In The Industry •Air Stream Technology provides 35% lower operating temperature •Reduces moisture build up & extends pump life Baldor 20-HP Industrial Motor •Low 1750 RPM design extends useful life Belt Tension Adjuster - Fast, Easy "One Turn" Design •Reduces vibration and extends belt life Auto Tank Drain •110V Dual timer controlled, eliminates daily maintenance Gate Valve Oil Drain •Provides quick, clean oil changes 5 Year Limited Warranty On Air Compressor Pumps & Tanks
Horse Power

20

Horse Power

Tank Size

120

Gallons

Voltage

208 V

3-Phase

CFM

68

CFM @ 175 PSI

Piston Series Two-Stage Cast Iron Pump
•Dual control design allows for automatic or continuous run
•Rated at up to 50,000 hours* (Based on B-10 Bearing Life Rating)
Ram-Tek - Solid Steel, Heavy Gauge Rods
•Built for maximum performance & durability
Flow-Tek - Concentric Disc Valves
•Delivers maximum performance & longevity
Cool-Tek - The Coolest Running Compressors In The Industry
•Air Stream Technology provides 35% lower operating temperature
•Reduces moisture build up & extends pump life
Baldor 20-HP Industrial Motor
•Low 1750 RPM design extends useful life
Belt Tension Adjuster - Fast, Easy "One Turn" Design
•Reduces vibration and extends belt life
Auto Tank Drain
•110V Dual timer controlled, eliminates daily maintenance
Gate Valve Oil Drain
•Provides quick, clean oil changes
5 Year Limited Warranty On Air Compressor Pumps & Tanks

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model EP20H120V3-208
Product Name EMAX 20-HP 120-Gallon Two-Stage Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Single-Stage Ring Compressors - VFC300P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details