Air Compressors Direct Hitachi 6.5-HP 8-Gallon Wheelbarrow Air Compressor Model EC25E

Description
Tank Size 8 Gallons Power 9 CFM @ 90 PSI Honda Engine •6.5-HP GX160 Series •Long life, proven durability, runs quiet •Contractor recommended and approved •Less maintenance than other engines 100% Cast-Iron Cylinder •Designed for the toughest applications Idle Control •Saves fuel and allows for a quieter operation
Description
Tank Size 8 Gallons Power 9 CFM @ 90 PSI Honda Engine •6.5-HP GX160 Series •Long life, proven durability, runs quiet •Contractor recommended and approved •Less maintenance than other engines 100% Cast-Iron Cylinder •Designed for the toughest applications Idle Control •Saves fuel and allows for a quieter operation

Suppliers

Company
Product
Description
Supplier Links
Hitachi 6.5-HP 8-Gallon Wheelbarrow Air Compressor - Model EC25E - Air Compressors Direct
Bolingbrook, IL, USA
Hitachi 6.5-HP 8-Gallon Wheelbarrow Air Compressor
Model EC25E
Hitachi 6.5-HP 8-Gallon Wheelbarrow Air Compressor Model EC25E
Tank Size 8 Gallons Power 9 CFM @ 90 PSI Honda Engine •6.5-HP GX160 Series •Long life, proven durability, runs quiet •Contractor recommended and approved •Less maintenance than other engines 100% Cast-Iron Cylinder •Designed for the toughest applications Idle Control •Saves fuel and allows for a quieter operation
Tank Size

8

Gallons

Power

9

CFM @ 90 PSI

Honda Engine
•6.5-HP GX160 Series
•Long life, proven durability, runs quiet
•Contractor recommended and approved
•Less maintenance than other engines
100% Cast-Iron Cylinder
•Designed for the toughest applications
Idle Control
•Saves fuel and allows for a quieter operation

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model EC25E
Product Name Hitachi 6.5-HP 8-Gallon Wheelbarrow Air Compressor
Mass Flow Capacity 9 SCFM (15.3 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Low Pressure, Single Stage, Fixed Speed Oil-Free Air Compressor - rogers-knw-series-low-pressure-single-stage-fixed-speed-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 178 to 1565 SCFM (303 to 2660 m³/hr)
Discharge / Operating Pressure 35 psi (24.63 m H2O)
Horse Power 30 to 200 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC805A-5WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details