Air Compressors Direct Hitachi 2-HP 4-Gallon Twin Stack Air Compressor Model EC12

Description
Tank Size 4 Gallons Power 4.0 CFM @ 90 PSI Professional Grade •Perfect for air brushing, inflation, stapling, or other tasks 4-Gallon Twin Stack Tanks •Convenient and efficient air storage system User Friendly Design •Easy to read gauges allow for convenient monitoring Direct-Drive Electric Motor •Maintenance-free, long-life design Oil-Lubricated Pump •Quieter & longer lasting than oil-free designs 14.5 Amp Electric Motor •Use any convenient 120V outlet
Description
Tank Size 4 Gallons Power 4.0 CFM @ 90 PSI Professional Grade •Perfect for air brushing, inflation, stapling, or other tasks 4-Gallon Twin Stack Tanks •Convenient and efficient air storage system User Friendly Design •Easy to read gauges allow for convenient monitoring Direct-Drive Electric Motor •Maintenance-free, long-life design Oil-Lubricated Pump •Quieter & longer lasting than oil-free designs 14.5 Amp Electric Motor •Use any convenient 120V outlet

Suppliers

Company
Product
Description
Supplier Links
Hitachi 2-HP 4-Gallon Twin Stack Air Compressor - Model EC12 - Air Compressors Direct
Bolingbrook, IL, USA
Hitachi 2-HP 4-Gallon Twin Stack Air Compressor
Model EC12
Hitachi 2-HP 4-Gallon Twin Stack Air Compressor Model EC12
Tank Size 4 Gallons Power 4.0 CFM @ 90 PSI Professional Grade •Perfect for air brushing, inflation, stapling, or other tasks 4-Gallon Twin Stack Tanks •Convenient and efficient air storage system User Friendly Design •Easy to read gauges allow for convenient monitoring Direct-Drive Electric Motor •Maintenance-free, long-life design Oil-Lubricated Pump •Quieter & longer lasting than oil-free designs 14.5 Amp Electric Motor •Use any convenient 120V outlet
Tank Size

4

Gallons

Power

4.0

CFM @ 90 PSI

Professional Grade
•Perfect for air brushing, inflation, stapling, or other tasks
4-Gallon Twin Stack Tanks
•Convenient and efficient air storage system
User Friendly Design
•Easy to read gauges allow for convenient monitoring
Direct-Drive Electric Motor
•Maintenance-free, long-life design
Oil-Lubricated Pump
•Quieter & longer lasting than oil-free designs
14.5 Amp Electric Motor
•Use any convenient 120V outlet

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model EC12
Product Name Hitachi 2-HP 4-Gallon Twin Stack Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details