Air Compressors Direct Hitachi 1.6-HP 4-Gallon Side Stack Air Compressor Model EC119SA

Description
Tank Size 4 Gallons Power 4.4 CFM @ 90 PSI Professional Grade •Perfect for air brushing, inflation, stapling, or other tasks 4-Gallon Twin Stack Tanks •Convenient and efficient air storage system Small Size •Allows for easy storage and tranportation User Friendly Design •Easy to read gauges allow for convenient monitoring Roll Cage Design •Protects pump & motor from damage Locking Regulator •Keeps pressure set where you want it AC Cord Wrap •Keeps cord out of the way when not in use
Description
Tank Size 4 Gallons Power 4.4 CFM @ 90 PSI Professional Grade •Perfect for air brushing, inflation, stapling, or other tasks 4-Gallon Twin Stack Tanks •Convenient and efficient air storage system Small Size •Allows for easy storage and tranportation User Friendly Design •Easy to read gauges allow for convenient monitoring Roll Cage Design •Protects pump & motor from damage Locking Regulator •Keeps pressure set where you want it AC Cord Wrap •Keeps cord out of the way when not in use

Suppliers

Company
Product
Description
Supplier Links
Hitachi 1.6-HP 4-Gallon Side Stack Air Compressor - Model EC119SA - Air Compressors Direct
Bolingbrook, IL, USA
Hitachi 1.6-HP 4-Gallon Side Stack Air Compressor
Model EC119SA
Hitachi 1.6-HP 4-Gallon Side Stack Air Compressor Model EC119SA
Tank Size 4 Gallons Power 4.4 CFM @ 90 PSI Professional Grade •Perfect for air brushing, inflation, stapling, or other tasks 4-Gallon Twin Stack Tanks •Convenient and efficient air storage system Small Size •Allows for easy storage and tranportation User Friendly Design •Easy to read gauges allow for convenient monitoring Roll Cage Design •Protects pump & motor from damage Locking Regulator •Keeps pressure set where you want it AC Cord Wrap •Keeps cord out of the way when not in use
Tank Size

4

Gallons

Power

4.4

CFM @ 90 PSI

Professional Grade
•Perfect for air brushing, inflation, stapling, or other tasks
4-Gallon Twin Stack Tanks
•Convenient and efficient air storage system
Small Size
•Allows for easy storage and tranportation
User Friendly Design
•Easy to read gauges allow for convenient monitoring
Roll Cage Design
•Protects pump & motor from damage
Locking Regulator
•Keeps pressure set where you want it
AC Cord Wrap
•Keeps cord out of the way when not in use

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model EC119SA
Product Name Hitachi 1.6-HP 4-Gallon Side Stack Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - Nx Series Air Compressor - fs-curtis-nx-series - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 3 to 50 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ801A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details