Air Compressors Direct DeWalt 6.5-HP Single Stage Wheelbarrow Air Compressor Model D55672

Description
Tank Size 8 Gallons Power N/A DeWalt 196cc 6.5 HP OHV Engine •Plenty of reliable power supply for the 1/4" outlet •Low oil shut off prevents lock-up, protects motor •Automatic idle control reduces fuel consumption Cast Iron Pump Outputs 9.0 SCFM •Built tough to work harder & last longer •Low oil shut off protects the pump from seizing 8 Gallon Tank With Ball Valve Drain •Delivers more surge power & faster recovery than 8 gallon tanks •Run extra nailers or other air tools with less drop in power Forced-Air Cooling •Pump runs more efficiently & produces higher SCFM Low Profile Wheelbarrow Design •Stable and easy to manuever •Large 10" non-flat tire for improved job site reliability •Isolator pads on support feet reduce vibration 3/8" NPT Pressure Regulator •Dual gauges monitor output pressure & tank pressure
Description
Tank Size 8 Gallons Power N/A DeWalt 196cc 6.5 HP OHV Engine •Plenty of reliable power supply for the 1/4" outlet •Low oil shut off prevents lock-up, protects motor •Automatic idle control reduces fuel consumption Cast Iron Pump Outputs 9.0 SCFM •Built tough to work harder & last longer •Low oil shut off protects the pump from seizing 8 Gallon Tank With Ball Valve Drain •Delivers more surge power & faster recovery than 8 gallon tanks •Run extra nailers or other air tools with less drop in power Forced-Air Cooling •Pump runs more efficiently & produces higher SCFM Low Profile Wheelbarrow Design •Stable and easy to manuever •Large 10" non-flat tire for improved job site reliability •Isolator pads on support feet reduce vibration 3/8" NPT Pressure Regulator •Dual gauges monitor output pressure & tank pressure

Suppliers

Company
Product
Description
Supplier Links
DeWalt 6.5-HP Single Stage Wheelbarrow Air Compressor - Model D55672 - Air Compressors Direct
Bolingbrook, IL, USA
DeWalt 6.5-HP Single Stage Wheelbarrow Air Compressor
Model D55672
DeWalt 6.5-HP Single Stage Wheelbarrow Air Compressor Model D55672
Tank Size 8 Gallons Power N/A DeWalt 196cc 6.5 HP OHV Engine •Plenty of reliable power supply for the 1/4" outlet •Low oil shut off prevents lock-up, protects motor •Automatic idle control reduces fuel consumption Cast Iron Pump Outputs 9.0 SCFM •Built tough to work harder & last longer •Low oil shut off protects the pump from seizing 8 Gallon Tank With Ball Valve Drain •Delivers more surge power & faster recovery than 8 gallon tanks •Run extra nailers or other air tools with less drop in power Forced-Air Cooling •Pump runs more efficiently & produces higher SCFM Low Profile Wheelbarrow Design •Stable and easy to manuever •Large 10" non-flat tire for improved job site reliability •Isolator pads on support feet reduce vibration 3/8" NPT Pressure Regulator •Dual gauges monitor output pressure & tank pressure
Tank Size

8

Gallons

Power

N/A

DeWalt 196cc 6.5 HP OHV Engine
•Plenty of reliable power supply for the 1/4" outlet
•Low oil shut off prevents lock-up, protects motor
•Automatic idle control reduces fuel consumption
Cast Iron Pump Outputs 9.0 SCFM
•Built tough to work harder & last longer
•Low oil shut off protects the pump from seizing
8 Gallon Tank With Ball Valve Drain
•Delivers more surge power & faster recovery than 8 gallon tanks
•Run extra nailers or other air tools with less drop in power
Forced-Air Cooling
•Pump runs more efficiently & produces higher SCFM
Low Profile Wheelbarrow Design
•Stable and easy to manuever
•Large 10" non-flat tire for improved job site reliability
•Isolator pads on support feet reduce vibration
3/8" NPT Pressure Regulator
•Dual gauges monitor output pressure & tank pressure

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model D55672
Product Name DeWalt 6.5-HP Single Stage Wheelbarrow Air Compressor
Mass Flow Capacity 8 SCFM (13.6 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Hycomp - Reciprocating Gas Air Compressor - hycomp-reciprocating - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 500 psi (70.38 to 352 m H2O)
Horse Power 0.5000 to 50 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ501A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details