Air Compressors Direct Slime COMP 06 - Heavy Duty 12-Volt Tire Inflator Model COMP06

Description
Inflates Standard Car Tire In 3 Minutes (P195/65 R15 to 35 PSI) •Easier than using an old fashioned tire pump Powerful 12 Volt, 150 PSI Compressor •Conveniently fills car & light truck tires 16' Hose Length With Quick-Release Coupler •Fill all your tires without moving the inflator Ball & Raft Inflation Adapters Included •Added versatility for common household tasks Accurate And Easy-To-Read Gauge •Monitor pressure to avoid under- or over-inflating Canvas Bag For Storage •Keeps everything in one place
Description
Inflates Standard Car Tire In 3 Minutes (P195/65 R15 to 35 PSI) •Easier than using an old fashioned tire pump Powerful 12 Volt, 150 PSI Compressor •Conveniently fills car & light truck tires 16' Hose Length With Quick-Release Coupler •Fill all your tires without moving the inflator Ball & Raft Inflation Adapters Included •Added versatility for common household tasks Accurate And Easy-To-Read Gauge •Monitor pressure to avoid under- or over-inflating Canvas Bag For Storage •Keeps everything in one place

Suppliers

Company
Product
Description
Supplier Links
Slime COMP 06 - Heavy Duty 12-Volt Tire Inflator - Model COMP06 - Air Compressors Direct
Bolingbrook, IL, USA
Slime COMP 06 - Heavy Duty 12-Volt Tire Inflator
Model COMP06
Slime COMP 06 - Heavy Duty 12-Volt Tire Inflator Model COMP06
Inflates Standard Car Tire In 3 Minutes (P195/65 R15 to 35 PSI) •Easier than using an old fashioned tire pump Powerful 12 Volt, 150 PSI Compressor •Conveniently fills car & light truck tires 16' Hose Length With Quick-Release Coupler •Fill all your tires without moving the inflator Ball & Raft Inflation Adapters Included •Added versatility for common household tasks Accurate And Easy-To-Read Gauge •Monitor pressure to avoid under- or over-inflating Canvas Bag For Storage •Keeps everything in one place

Inflates Standard Car Tire In 3 Minutes (P195/65 R15 to 35 PSI)
•Easier than using an old fashioned tire pump
Powerful 12 Volt, 150 PSI Compressor
•Conveniently fills car & light truck tires
16' Hose Length With Quick-Release Coupler
•Fill all your tires without moving the inflator
Ball & Raft Inflation Adapters Included
•Added versatility for common household tasks
Accurate And Easy-To-Read Gauge
•Monitor pressure to avoid under- or over-inflating
Canvas Bag For Storage
•Keeps everything in one place

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model COMP06
Product Name Slime COMP 06 - Heavy Duty 12-Volt Tire Inflator
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 600 Industrial Air Compressor - P600_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 3500 to 7000 SCFM (5949 to 11898 m³/hr)
Discharge / Operating Pressure 40 to 216 psi (28.15 to 152 m H2O)
Horse Power 540 to 1560 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFB175P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 1.75 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details