Air Compressors Direct Slime COMP 05 - 12-Volt Dual Raft Inflator/Tire Inflator Model COMP05

Description
Inflates Standard Car Tire In 8 Minutes (P195/65 R15 to 35 PSI) •Easier than using an old fashioned tire pump Powerful 12-Volt, 250 PSI Compressor •Conveniently fills car & light truck tires Plugs Into 12 Volt Accessory Outlet •Power from any cigarette lighter plug Accurate And Easy-To-Read Gauge •Eliminates need for a separate tire gauge Bright Light With Emergency Lens For Night-Time Emergencies •No fumbling with flashlights while filling your tire 6 PSI Output For Raft Inflation And Deflation •Added versatility for common household tasks
Description
Inflates Standard Car Tire In 8 Minutes (P195/65 R15 to 35 PSI) •Easier than using an old fashioned tire pump Powerful 12-Volt, 250 PSI Compressor •Conveniently fills car & light truck tires Plugs Into 12 Volt Accessory Outlet •Power from any cigarette lighter plug Accurate And Easy-To-Read Gauge •Eliminates need for a separate tire gauge Bright Light With Emergency Lens For Night-Time Emergencies •No fumbling with flashlights while filling your tire 6 PSI Output For Raft Inflation And Deflation •Added versatility for common household tasks

Suppliers

Company
Product
Description
Supplier Links
Slime COMP 05 - 12-Volt Dual Raft Inflator/Tire Inflator - Model COMP05 - Air Compressors Direct
Bolingbrook, IL, USA
Slime COMP 05 - 12-Volt Dual Raft Inflator/Tire Inflator
Model COMP05
Slime COMP 05 - 12-Volt Dual Raft Inflator/Tire Inflator Model COMP05
Inflates Standard Car Tire In 8 Minutes (P195/65 R15 to 35 PSI) •Easier than using an old fashioned tire pump Powerful 12-Volt, 250 PSI Compressor •Conveniently fills car & light truck tires Plugs Into 12 Volt Accessory Outlet •Power from any cigarette lighter plug Accurate And Easy-To-Read Gauge •Eliminates need for a separate tire gauge Bright Light With Emergency Lens For Night-Time Emergencies •No fumbling with flashlights while filling your tire 6 PSI Output For Raft Inflation And Deflation •Added versatility for common household tasks

Inflates Standard Car Tire In 8 Minutes (P195/65 R15 to 35 PSI)
•Easier than using an old fashioned tire pump
Powerful 12-Volt, 250 PSI Compressor
•Conveniently fills car & light truck tires
Plugs Into 12 Volt Accessory Outlet
•Power from any cigarette lighter plug
Accurate And Easy-To-Read Gauge
•Eliminates need for a separate tire gauge
Bright Light With Emergency Lens For Night-Time Emergencies
•No fumbling with flashlights while filling your tire
6 PSI Output For Raft Inflation And Deflation
•Added versatility for common household tasks

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model COMP05
Product Name Slime COMP 05 - 12-Volt Dual Raft Inflator/Tire Inflator
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ701A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M125 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 405 SCFM (688 m³/hr)
Discharge / Operating Pressure 205 psi (144 m H2O)
View Details