Air Compressors Direct Slime COMP 03 - 12-Volt Inflator with Gauge and Light Model COMP03

Description
Inflates Standard Car Tire In 8 Minutes (P195/65 R15 to 35 PSI) •Easier than using a old fashioned tire pump Powerful 12 Volt, 300 PSI Compressor •Conveniently fills car & light truck tires Plugs Into 12 Volt Accessory Outlet •Power from any cigarette lighter plug Accurate And Easy-To-Read Gauge •Eliminates need for a separate tire gauge Ball & Raft Inflation Adapters Included •Added versatility for common household tasks
Description
Inflates Standard Car Tire In 8 Minutes (P195/65 R15 to 35 PSI) •Easier than using a old fashioned tire pump Powerful 12 Volt, 300 PSI Compressor •Conveniently fills car & light truck tires Plugs Into 12 Volt Accessory Outlet •Power from any cigarette lighter plug Accurate And Easy-To-Read Gauge •Eliminates need for a separate tire gauge Ball & Raft Inflation Adapters Included •Added versatility for common household tasks

Suppliers

Company
Product
Description
Supplier Links
Slime COMP 03 - 12-Volt Inflator with Gauge and Light - Model COMP03 - Air Compressors Direct
Bolingbrook, IL, USA
Slime COMP 03 - 12-Volt Inflator with Gauge and Light
Model COMP03
Slime COMP 03 - 12-Volt Inflator with Gauge and Light Model COMP03
Inflates Standard Car Tire In 8 Minutes (P195/65 R15 to 35 PSI) •Easier than using a old fashioned tire pump Powerful 12 Volt, 300 PSI Compressor •Conveniently fills car & light truck tires Plugs Into 12 Volt Accessory Outlet •Power from any cigarette lighter plug Accurate And Easy-To-Read Gauge •Eliminates need for a separate tire gauge Ball & Raft Inflation Adapters Included •Added versatility for common household tasks

Inflates Standard Car Tire In 8 Minutes (P195/65 R15 to 35 PSI)
•Easier than using a old fashioned tire pump
Powerful 12 Volt, 300 PSI Compressor
•Conveniently fills car & light truck tires
Plugs Into 12 Volt Accessory Outlet
•Power from any cigarette lighter plug
Accurate And Easy-To-Read Gauge
•Eliminates need for a separate tire gauge
Ball & Raft Inflation Adapters Included
•Added versatility for common household tasks

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model COMP03
Product Name Slime COMP 03 - 12-Volt Inflator with Gauge and Light
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 500 Industrial Air Compressor - P500_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 2600 to 4500 SCFM (4419 to 7649 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 600 to 1000 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC805A-7WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details