Air Compressors Direct Campbell Hausfeld 15-HP 120-Gallon Two Stage Air Compressor Model CE8003

Description
Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 51 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating •Durable stainless steel valves & ductile iron crankshaft •Reliable prescision balanced flywheel & low pump RPM 15 Horsepower Tri-Voltage NEMA Motor •Totally enclosed metal belt guard •Magnetic starter factory wired and installed 120 Gallon ASME Code Tank •Certified to 200 PSI maximum pressure for safe operation Exceptional 3 Year Warranty •Rugged enough for fabrication & repair shops & industrial use 175 Maximum PSI •Operates a wider range of tools & provides longer run time
Description
Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 51 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating •Durable stainless steel valves & ductile iron crankshaft •Reliable prescision balanced flywheel & low pump RPM 15 Horsepower Tri-Voltage NEMA Motor •Totally enclosed metal belt guard •Magnetic starter factory wired and installed 120 Gallon ASME Code Tank •Certified to 200 PSI maximum pressure for safe operation Exceptional 3 Year Warranty •Rugged enough for fabrication & repair shops & industrial use 175 Maximum PSI •Operates a wider range of tools & provides longer run time

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 15-HP 120-Gallon Two Stage Air Compressor - Model CE8003 - Air Compressors Direct
Bolingbrook, IL, USA
Campbell Hausfeld 15-HP 120-Gallon Two Stage Air Compressor
Model CE8003
Campbell Hausfeld 15-HP 120-Gallon Two Stage Air Compressor Model CE8003
Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 51 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating •Durable stainless steel valves & ductile iron crankshaft •Reliable prescision balanced flywheel & low pump RPM 15 Horsepower Tri-Voltage NEMA Motor •Totally enclosed metal belt guard •Magnetic starter factory wired and installed 120 Gallon ASME Code Tank •Certified to 200 PSI maximum pressure for safe operation Exceptional 3 Year Warranty •Rugged enough for fabrication & repair shops & industrial use 175 Maximum PSI •Operates a wider range of tools & provides longer run time
Horse Power

15

Horse Power

Tank Size

120

Gallons

Voltage

208-230
/460 V

3-Phase

CFM

51

CFM @ 175 PSI

Rugged Cast Iron Oil Lubricated Two Stage Pump
•Made for heavy duty commercial & industrial applications
Delivers Up To 15,000+ Hours Of Pump Life
•Based on B-10 bearing rating
•Durable stainless steel valves & ductile iron crankshaft
•Reliable prescision balanced flywheel & low pump RPM
15 Horsepower Tri-Voltage NEMA Motor
•Totally enclosed metal belt guard
•Magnetic starter factory wired and installed
120 Gallon ASME Code Tank
•Certified to 200 PSI maximum pressure for safe operation
Exceptional 3 Year Warranty
•Rugged enough for fabrication & repair shops & industrial use
175 Maximum PSI
•Operates a wider range of tools & provides longer run time

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model CE8003
Product Name Campbell Hausfeld 15-HP 120-Gallon Two Stage Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Low Pressure, Single Stage, Fixed Speed Oil-Free Air Compressor - rogers-knw-series-low-pressure-single-stage-fixed-speed-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 178 to 1565 SCFM (303 to 2660 m³/hr)
Discharge / Operating Pressure 35 psi (24.63 m H2O)
Horse Power 30 to 200 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFB3000-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 30 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details