Air Compressors Direct Campbell Hausfeld 10-HP 120-Gallon Two Stage Air Compressor Model CE8001

Description
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 34 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating •Durable stainless steel valves & ductile iron crankshaft •Reliable prescision balanced flywheel & low pump RPM 10 Horsepower Tri-Voltage NEMA Motor •Totally enclosed metal belt guard •Pre-installed and wired starter 120 Gallon ASME Code Tank •Certified to 200 PSI maximum pressure for safe operation Exceptional 3 Year Warranty •Rugged enough for fabrication & repair shops, & industrial use
Description
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 34 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating •Durable stainless steel valves & ductile iron crankshaft •Reliable prescision balanced flywheel & low pump RPM 10 Horsepower Tri-Voltage NEMA Motor •Totally enclosed metal belt guard •Pre-installed and wired starter 120 Gallon ASME Code Tank •Certified to 200 PSI maximum pressure for safe operation Exceptional 3 Year Warranty •Rugged enough for fabrication & repair shops, & industrial use

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 10-HP 120-Gallon Two Stage Air Compressor - Model CE8001 - Air Compressors Direct
Bolingbrook, IL, USA
Campbell Hausfeld 10-HP 120-Gallon Two Stage Air Compressor
Model CE8001
Campbell Hausfeld 10-HP 120-Gallon Two Stage Air Compressor Model CE8001
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 34 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating •Durable stainless steel valves & ductile iron crankshaft •Reliable prescision balanced flywheel & low pump RPM 10 Horsepower Tri-Voltage NEMA Motor •Totally enclosed metal belt guard •Pre-installed and wired starter 120 Gallon ASME Code Tank •Certified to 200 PSI maximum pressure for safe operation Exceptional 3 Year Warranty •Rugged enough for fabrication & repair shops, & industrial use
Horse Power

10

Horse Power

Tank Size

120

Gallons

Voltage

208-230
/460 V

3-Phase

CFM

34

CFM @ 175 PSI

Rugged Cast Iron Oil Lubricated Two Stage Pump
•Made for heavy duty commercial & industrial applications
Delivers Up To 15,000+ Hours Of Pump Life
•Based on B-10 bearing rating
•Durable stainless steel valves & ductile iron crankshaft
•Reliable prescision balanced flywheel & low pump RPM
10 Horsepower Tri-Voltage NEMA Motor
•Totally enclosed metal belt guard
•Pre-installed and wired starter
120 Gallon ASME Code Tank
•Certified to 200 PSI maximum pressure for safe operation
Exceptional 3 Year Warranty
•Rugged enough for fabrication & repair shops, & industrial use

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model CE8001
Product Name Campbell Hausfeld 10-HP 120-Gallon Two Stage Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details
Single-Stage Ring Compressors - VFC805A-7WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
FS-Curtis - CT Series Air Compressor - fs-curtis-ct-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15.9 to 29.7 SCFM (27.03 to 50.48 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 10 HP
View Details