Air Compressors Direct Campbell Hausfeld 10-HP 120-Gallon Two Stage Air Compressor Model CE8000

Description
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 34 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating •Durable stainless steel valves & ductile iron crankshaft •Reliable prescision balanced flywheel & low pump RPM 10 Horsepower Tri-Voltage NEMA Motor •Totally enclosed metal belt guard •Motor pre-wired for starter 120 Gallon ASME Code Tank •Certified to 200 PSI maximum pressure for safe operation Exceptional 3 Year Warranty •Rugged enough for fabrication & repair shops & industrial use
Description
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 34 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating •Durable stainless steel valves & ductile iron crankshaft •Reliable prescision balanced flywheel & low pump RPM 10 Horsepower Tri-Voltage NEMA Motor •Totally enclosed metal belt guard •Motor pre-wired for starter 120 Gallon ASME Code Tank •Certified to 200 PSI maximum pressure for safe operation Exceptional 3 Year Warranty •Rugged enough for fabrication & repair shops & industrial use

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 10-HP 120-Gallon Two Stage Air Compressor - Model CE8000 - Air Compressors Direct
Bolingbrook, IL, USA
Campbell Hausfeld 10-HP 120-Gallon Two Stage Air Compressor
Model CE8000
Campbell Hausfeld 10-HP 120-Gallon Two Stage Air Compressor Model CE8000
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 34 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating •Durable stainless steel valves & ductile iron crankshaft •Reliable prescision balanced flywheel & low pump RPM 10 Horsepower Tri-Voltage NEMA Motor •Totally enclosed metal belt guard •Motor pre-wired for starter 120 Gallon ASME Code Tank •Certified to 200 PSI maximum pressure for safe operation Exceptional 3 Year Warranty •Rugged enough for fabrication & repair shops & industrial use
Horse Power

10

Horse Power

Tank Size

120

Gallons

Voltage

208-230
/460 V

3-Phase

CFM

34

CFM @ 175 PSI

Rugged Cast Iron Oil Lubricated Two Stage Pump
•Made for heavy duty commercial & industrial applications
Delivers Up To 15,000+ Hours Of Pump Life
•Based on B-10 bearing rating
•Durable stainless steel valves & ductile iron crankshaft
•Reliable prescision balanced flywheel & low pump RPM
10 Horsepower Tri-Voltage NEMA Motor
•Totally enclosed metal belt guard
•Motor pre-wired for starter
120 Gallon ASME Code Tank
•Certified to 200 PSI maximum pressure for safe operation
Exceptional 3 Year Warranty
•Rugged enough for fabrication & repair shops & industrial use

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model CE8000
Product Name Campbell Hausfeld 10-HP 120-Gallon Two Stage Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Single-Stage Ring Compressors - VFC300A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
FS-Elliott - Polaris 300 Industrial Air Compressor - P300_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 900 to 2200 SCFM (1530 to 3739 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 250 to 450 HP
View Details