Air Compressors Direct Campbell Hausfeld 13-HP 30-Gallon Truck-Mount Air Compressor Model CE7003

Description
Horse Power 13 Horse Power Tank Size 30 Gallons Engine CFM 25 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty service truck & mobile applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating •Durable stainless steel valves & ductile iron crankshaft •Reliable prescision balanced flywheel & low pump RPM 13 HP Honda Gasoline Engine With Electric Start & Alternator •Use the compressor without running down your vehicle battery •Starts at the push of a button, no yanking a recoil rope 30 Gallon ASME Code Tank With Safety Valve & Tank Drain •Certified to 200 PSI maximum pressure for safe operation Exceptional 3 Year Warranty •Galvanized steel belt guard is ideal for outdoor use Pilot Valve Control Saves Fuel •Automatically idles at 175PSI; resumes full throttle at 145PSI
Description
Horse Power 13 Horse Power Tank Size 30 Gallons Engine CFM 25 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty service truck & mobile applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating •Durable stainless steel valves & ductile iron crankshaft •Reliable prescision balanced flywheel & low pump RPM 13 HP Honda Gasoline Engine With Electric Start & Alternator •Use the compressor without running down your vehicle battery •Starts at the push of a button, no yanking a recoil rope 30 Gallon ASME Code Tank With Safety Valve & Tank Drain •Certified to 200 PSI maximum pressure for safe operation Exceptional 3 Year Warranty •Galvanized steel belt guard is ideal for outdoor use Pilot Valve Control Saves Fuel •Automatically idles at 175PSI; resumes full throttle at 145PSI

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 13-HP 30-Gallon Truck-Mount Air Compressor - Model CE7003 - Air Compressors Direct
Bolingbrook, IL, USA
Campbell Hausfeld 13-HP 30-Gallon Truck-Mount Air Compressor
Model CE7003
Campbell Hausfeld 13-HP 30-Gallon Truck-Mount Air Compressor Model CE7003
Horse Power 13 Horse Power Tank Size 30 Gallons Engine CFM 25 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty service truck & mobile applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating •Durable stainless steel valves & ductile iron crankshaft •Reliable prescision balanced flywheel & low pump RPM 13 HP Honda Gasoline Engine With Electric Start & Alternator •Use the compressor without running down your vehicle battery •Starts at the push of a button, no yanking a recoil rope 30 Gallon ASME Code Tank With Safety Valve & Tank Drain •Certified to 200 PSI maximum pressure for safe operation Exceptional 3 Year Warranty •Galvanized steel belt guard is ideal for outdoor use Pilot Valve Control Saves Fuel •Automatically idles at 175PSI; resumes full throttle at 145PSI
Horse Power

13

Horse Power

Tank Size

30

Gallons

Engine

CFM

25

CFM @ 175 PSI

Rugged Cast Iron Oil Lubricated Two Stage Pump
•Made for heavy duty service truck & mobile applications
Delivers Up To 15,000+ Hours Of Pump Life
•Based on B-10 bearing rating
•Durable stainless steel valves & ductile iron crankshaft
•Reliable prescision balanced flywheel & low pump RPM
13 HP Honda Gasoline Engine With Electric Start & Alternator
•Use the compressor without running down your vehicle battery
•Starts at the push of a button, no yanking a recoil rope
30 Gallon ASME Code Tank With Safety Valve & Tank Drain
•Certified to 200 PSI maximum pressure for safe operation
Exceptional 3 Year Warranty
•Galvanized steel belt guard is ideal for outdoor use
Pilot Valve Control Saves Fuel
•Automatically idles at 175PSI; resumes full throttle at 145PSI

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model CE7003
Product Name Campbell Hausfeld 13-HP 30-Gallon Truck-Mount Air Compressor
Mass Flow Capacity 27.2 to 25.1 SCFM (46.23 to 42.66 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CT Series Air Compressor - fs-curtis-ct-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15.9 to 29.7 SCFM (27.03 to 50.48 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 10 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC080A-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details