Air Compressors Direct Campbell Hausfeld 7.5-HP 80-Gallon Two Stage Air Compressor Model CE7001

Description
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 208-230 /460 V 3-Phase CFM 23.7 CFM @ 90 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 10,000+ Hours Of Pump Life •Based on B-10 bearing rating 7.5 Horsepower NEMA Motor •Magnetic starter included •Motor includes thermal overload protection 80 Gallon ASME Code Tank •Certified to 200 PSI maximum pressure for safe operation Exceptional 3 Year Warranty •Durable and reliable for fabrication & repair shops, etc.
Description
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 208-230 /460 V 3-Phase CFM 23.7 CFM @ 90 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 10,000+ Hours Of Pump Life •Based on B-10 bearing rating 7.5 Horsepower NEMA Motor •Magnetic starter included •Motor includes thermal overload protection 80 Gallon ASME Code Tank •Certified to 200 PSI maximum pressure for safe operation Exceptional 3 Year Warranty •Durable and reliable for fabrication & repair shops, etc.

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 7.5-HP 80-Gallon Two Stage Air Compressor - Model CE7001 - Air Compressors Direct
Bolingbrook, IL, USA
Campbell Hausfeld 7.5-HP 80-Gallon Two Stage Air Compressor
Model CE7001
Campbell Hausfeld 7.5-HP 80-Gallon Two Stage Air Compressor Model CE7001
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 208-230 /460 V 3-Phase CFM 23.7 CFM @ 90 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 10,000+ Hours Of Pump Life •Based on B-10 bearing rating 7.5 Horsepower NEMA Motor •Magnetic starter included •Motor includes thermal overload protection 80 Gallon ASME Code Tank •Certified to 200 PSI maximum pressure for safe operation Exceptional 3 Year Warranty •Durable and reliable for fabrication & repair shops, etc.
Horse Power

7.5

Horse Power

Tank Size

80

Gallons

Voltage

208-230
/460 V

3-Phase

CFM

23.7

CFM @ 90 PSI

Rugged Cast Iron Oil Lubricated Two Stage Pump
•Made for heavy duty commercial & industrial applications
Delivers Up To 10,000+ Hours Of Pump Life
•Based on B-10 bearing rating
7.5 Horsepower NEMA Motor
•Magnetic starter included
•Motor includes thermal overload protection
80 Gallon ASME Code Tank
•Certified to 200 PSI maximum pressure for safe operation
Exceptional 3 Year Warranty
•Durable and reliable for fabrication & repair shops, etc.

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model CE7001
Product Name Campbell Hausfeld 7.5-HP 80-Gallon Two Stage Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC100A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1670 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details