| Tank Size
25 Gallons | Power
5.3 CFM @ 90 PSI |
150 PSI Maximum Tank
•Stores more air in the tank for longer tool runtimes
120 PSI Cut-In Pressure
•Provides 30 PSI "Bonus Air" before 90 PSI tools become inoperable
5.3 SCFM @ 90 PSI
•Faster recharge of 25 gallon tank, per ISO01217
25 Gallon Vertical Tank
•Takes up less floor space; balanced for easy movement
1.7 Running Horsepower Induction Motor
•More durable than universal motors
•120 V capacitor starter for easy restarts
Oil-Free Pump
•Convenient, maintenance-free pump operation
Easy Access Tank Drain
•Draining the tank after use prolongs tank life
| Air Compressors Direct | |
|---|---|
| Product Category | Air Compressors |
| Product Number | Model C6110 |
| Product Name | Porter Cable 1.7-HP 25-Gallon Portable Air Compressor |
| Power Source | AC Single Phase |