Air Compressors Direct Porter Cable 1.7-HP Portable Single-Stage Air Compressor Model C5512

Description
Tank Size 20 Gallons Power 5.9 CFM @ 90 PSI Cast Iron Portable Compressor Pump •Oil lubricated for long pump life •Horizontal tank is balanced to move easily around the job site 150 PSI Maximum Tank Pressure •Stores more air for longer tool runtimes 120 PSI Cut-In Pressure •Provides 30 PSI "Bonus Air" before 90 PSI tool becomes inoperable •5.9 SCFM for faster tank recharge of the 20 gallon tank Hi-FloSM Air Regulator With Quick Connector •Reduces pressure drop & delivers longer air tool runtimes Pneumatic Tires •Flat free design for easy mobility around the jobsite or house Dual Gauges •Monitor regulator output & tank pressure at a glance Patented Belt Tensioning Device •Tool-free belt tensioning Comfortable Handle •Cushioned for easy mobility & transport
Description
Tank Size 20 Gallons Power 5.9 CFM @ 90 PSI Cast Iron Portable Compressor Pump •Oil lubricated for long pump life •Horizontal tank is balanced to move easily around the job site 150 PSI Maximum Tank Pressure •Stores more air for longer tool runtimes 120 PSI Cut-In Pressure •Provides 30 PSI "Bonus Air" before 90 PSI tool becomes inoperable •5.9 SCFM for faster tank recharge of the 20 gallon tank Hi-FloSM Air Regulator With Quick Connector •Reduces pressure drop & delivers longer air tool runtimes Pneumatic Tires •Flat free design for easy mobility around the jobsite or house Dual Gauges •Monitor regulator output & tank pressure at a glance Patented Belt Tensioning Device •Tool-free belt tensioning Comfortable Handle •Cushioned for easy mobility & transport

Suppliers

Company
Product
Description
Supplier Links
Porter Cable 1.7-HP Portable Single-Stage Air Compressor - Model C5512 - Air Compressors Direct
Bolingbrook, IL, USA
Porter Cable 1.7-HP Portable Single-Stage Air Compressor
Model C5512
Porter Cable 1.7-HP Portable Single-Stage Air Compressor Model C5512
Tank Size 20 Gallons Power 5.9 CFM @ 90 PSI Cast Iron Portable Compressor Pump •Oil lubricated for long pump life •Horizontal tank is balanced to move easily around the job site 150 PSI Maximum Tank Pressure •Stores more air for longer tool runtimes 120 PSI Cut-In Pressure •Provides 30 PSI "Bonus Air" before 90 PSI tool becomes inoperable •5.9 SCFM for faster tank recharge of the 20 gallon tank Hi-FloSM Air Regulator With Quick Connector •Reduces pressure drop & delivers longer air tool runtimes Pneumatic Tires •Flat free design for easy mobility around the jobsite or house Dual Gauges •Monitor regulator output & tank pressure at a glance Patented Belt Tensioning Device •Tool-free belt tensioning Comfortable Handle •Cushioned for easy mobility & transport
Tank Size

20

Gallons

Power

5.9

CFM @ 90 PSI

Cast Iron Portable Compressor Pump
•Oil lubricated for long pump life
•Horizontal tank is balanced to move easily around the job site
150 PSI Maximum Tank Pressure
•Stores more air for longer tool runtimes
120 PSI Cut-In Pressure
•Provides 30 PSI "Bonus Air" before 90 PSI tool becomes inoperable
•5.9 SCFM for faster tank recharge of the 20 gallon tank
Hi-FloSM Air Regulator With Quick Connector
•Reduces pressure drop & delivers longer air tool runtimes
Pneumatic Tires
•Flat free design for easy mobility around the jobsite or house
Dual Gauges
•Monitor regulator output & tank pressure at a glance
Patented Belt Tensioning Device
•Tool-free belt tensioning
Comfortable Handle
•Cushioned for easy mobility & transport

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model C5512
Product Name Porter Cable 1.7-HP Portable Single-Stage Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC400P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 1 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details