Air Compressors Direct Eagle 5-HP 60-Gallon Single-Stage Air Compressor Model C5160V1

Description
Tank Size 60 Gallons Power N/A Rugged Cast Iron Cylinders •Built to work hard and last a long time "V" Design •Minimizes vibration, improves cooling, extends compressor life Individual & Removable Cylinders •For smoother & cooler operation Heavy Duty Pressure Switch •With convenient on/off control Metal Air Filters With "Auto Drop" Feature •Extends compressor life, easy to maintain 208/230V Single Phase Motor •Thermally protected 60 Gallon ASME Tank •150 PSIG rating •Convenient oil drain on front of unit •Easy view oil sight gauge
Description
Tank Size 60 Gallons Power N/A Rugged Cast Iron Cylinders •Built to work hard and last a long time "V" Design •Minimizes vibration, improves cooling, extends compressor life Individual & Removable Cylinders •For smoother & cooler operation Heavy Duty Pressure Switch •With convenient on/off control Metal Air Filters With "Auto Drop" Feature •Extends compressor life, easy to maintain 208/230V Single Phase Motor •Thermally protected 60 Gallon ASME Tank •150 PSIG rating •Convenient oil drain on front of unit •Easy view oil sight gauge

Suppliers

Company
Product
Description
Supplier Links
Eagle 5-HP 60-Gallon Single-Stage Air Compressor - Model C5160V1 - Air Compressors Direct
Bolingbrook, IL, USA
Eagle 5-HP 60-Gallon Single-Stage Air Compressor
Model C5160V1
Eagle 5-HP 60-Gallon Single-Stage Air Compressor Model C5160V1
Tank Size 60 Gallons Power N/A Rugged Cast Iron Cylinders •Built to work hard and last a long time "V" Design •Minimizes vibration, improves cooling, extends compressor life Individual & Removable Cylinders •For smoother & cooler operation Heavy Duty Pressure Switch •With convenient on/off control Metal Air Filters With "Auto Drop" Feature •Extends compressor life, easy to maintain 208/230V Single Phase Motor •Thermally protected 60 Gallon ASME Tank •150 PSIG rating •Convenient oil drain on front of unit •Easy view oil sight gauge
Tank Size

60

Gallons

Power

N/A

Rugged Cast Iron Cylinders
•Built to work hard and last a long time
"V" Design
•Minimizes vibration, improves cooling, extends compressor life
Individual & Removable Cylinders
•For smoother & cooler operation
Heavy Duty Pressure Switch
•With convenient on/off control
Metal Air Filters With "Auto Drop" Feature
•Extends compressor life, easy to maintain
208/230V Single Phase Motor
•Thermally protected
60 Gallon ASME Tank
•150 PSIG rating
•Convenient oil drain on front of unit
•Easy view oil sight gauge

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model C5160V1
Product Name Eagle 5-HP 60-Gallon Single-Stage Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CT Series Air Compressor - fs-curtis-ct-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15.9 to 29.7 SCFM (27.03 to 50.48 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 10 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC200P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details