Air Compressors Direct BADBOY Blasters Pressure Pot-Blaster (300lbs) Model BB950D

Description
Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •ASME pressure vessel, tested to be safe at over 300 PSI Pneumatic Wheels •Designed to handle the weight of this blaster when fully filled Inverted Dome Top •Makes this unit easy to fill without the use of a funnel Pressure Seal Insert On The Fill Side •Makes this unit safer than other blasters on the market 16' "Thunder Blast" Hose w/ Quick Connect & Safety Lock •One of the safest and most durable hoses on the market Includes: •ASME Hopper (200 Lb Capacity) •4 Interchangeable Nozzles (1/8, 3/16, 7/32, 1/4) •Heavy Duty 1/2" 16' THUNDER BLAST Hose •'DEADMAN' Shut-Off Valve •Blasting Hood
Description
Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •ASME pressure vessel, tested to be safe at over 300 PSI Pneumatic Wheels •Designed to handle the weight of this blaster when fully filled Inverted Dome Top •Makes this unit easy to fill without the use of a funnel Pressure Seal Insert On The Fill Side •Makes this unit safer than other blasters on the market 16' "Thunder Blast" Hose w/ Quick Connect & Safety Lock •One of the safest and most durable hoses on the market Includes: •ASME Hopper (200 Lb Capacity) •4 Interchangeable Nozzles (1/8, 3/16, 7/32, 1/4) •Heavy Duty 1/2" 16' THUNDER BLAST Hose •'DEADMAN' Shut-Off Valve •Blasting Hood

Suppliers

Company
Product
Description
Supplier Links
BADBOY Blasters Pressure Pot-Blaster (300lbs) - Model BB950D - Air Compressors Direct
Bolingbrook, IL, USA
BADBOY Blasters Pressure Pot-Blaster (300lbs)
Model BB950D
BADBOY Blasters Pressure Pot-Blaster (300lbs) Model BB950D
Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •ASME pressure vessel, tested to be safe at over 300 PSI Pneumatic Wheels •Designed to handle the weight of this blaster when fully filled Inverted Dome Top •Makes this unit easy to fill without the use of a funnel Pressure Seal Insert On The Fill Side •Makes this unit safer than other blasters on the market 16' "Thunder Blast" Hose w/ Quick Connect & Safety Lock •One of the safest and most durable hoses on the market Includes: •ASME Hopper (200 Lb Capacity) •4 Interchangeable Nozzles (1/8, 3/16, 7/32, 1/4) •Heavy Duty 1/2" 16' THUNDER BLAST Hose •'DEADMAN' Shut-Off Valve •Blasting Hood

Prep Items Fast
•Remove rust, scale and paint from parts and small equipment
Sprays Advanced Abrasives
•Sprays glass beads, aluminum oxide, steel grit, silicon carbide
Maximum Durability
•ASME pressure vessel, tested to be safe at over 300 PSI
Pneumatic Wheels
•Designed to handle the weight of this blaster when fully filled
Inverted Dome Top
•Makes this unit easy to fill without the use of a funnel
Pressure Seal Insert On The Fill Side
•Makes this unit safer than other blasters on the market
16' "Thunder Blast" Hose w/ Quick Connect & Safety Lock
•One of the safest and most durable hoses on the market
Includes:
•ASME Hopper (200 Lb Capacity)
•4 Interchangeable Nozzles (1/8, 3/16, 7/32, 1/4)
•Heavy Duty 1/2" 16' THUNDER BLAST Hose
•'DEADMAN' Shut-Off Valve
•Blasting Hood

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Abrasive Blast Machines and Sandblasters
Product Number Model BB950D
Product Name BADBOY Blasters Pressure Pot-Blaster (300lbs)
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Micro Abrasive Jet Machine - Model HME - AIRBRASIVE
Specs
Blast / Jet Machine Type Precision Blast / Micro-jet
Abrasive Feed Dry / Air
Operation Deburring / Deflashing; Cleaning / Surface Preparation
View Details
Proceco Spinner Hanger Slurry Blaster - SHWB 28x 36-E - Proceco Ltd.
Specs
Blast / Jet Machine Type Wheel Blast Machine
Abrasive Feed Wet / Water; Gravity Feed; Pressure Feed
Operation Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping; De-Oiling
View Details