Air Compressors Direct BADBOY Blasters 20-Gallon Pressure Pot w/Hose Model BB300D

Description
Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •ASME pressure vessel & Built-in water trap Pneumatic Wheels •Designed to handle the weight of this blaster when fully filled Inverted Dome Top •Makes this unit easy to fill without the use of a funnel Pressure Seal Insert On The Fill Side •Makes this unit safer than other blasters on the market 10' "Thunder Blast" Hose w/ Quick Connect & Safety Lock •One of the safest and most durable hoses on the market Includes: •ASME Hopper (20-Gallon Capacity) •4 Interchangeable Nozzles (1/8, 3/16, 7/32, 1/4) •'DEADMAN' Shut-Off Valve •Blasting Hood •Instructions
Description
Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •ASME pressure vessel & Built-in water trap Pneumatic Wheels •Designed to handle the weight of this blaster when fully filled Inverted Dome Top •Makes this unit easy to fill without the use of a funnel Pressure Seal Insert On The Fill Side •Makes this unit safer than other blasters on the market 10' "Thunder Blast" Hose w/ Quick Connect & Safety Lock •One of the safest and most durable hoses on the market Includes: •ASME Hopper (20-Gallon Capacity) •4 Interchangeable Nozzles (1/8, 3/16, 7/32, 1/4) •'DEADMAN' Shut-Off Valve •Blasting Hood •Instructions

Suppliers

Company
Product
Description
Supplier Links
BADBOY Blasters 20-Gallon Pressure Pot w/Hose - Model BB300D - Air Compressors Direct
Bolingbrook, IL, USA
BADBOY Blasters 20-Gallon Pressure Pot w/Hose
Model BB300D
BADBOY Blasters 20-Gallon Pressure Pot w/Hose Model BB300D
Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •ASME pressure vessel & Built-in water trap Pneumatic Wheels •Designed to handle the weight of this blaster when fully filled Inverted Dome Top •Makes this unit easy to fill without the use of a funnel Pressure Seal Insert On The Fill Side •Makes this unit safer than other blasters on the market 10' "Thunder Blast" Hose w/ Quick Connect & Safety Lock •One of the safest and most durable hoses on the market Includes: •ASME Hopper (20-Gallon Capacity) •4 Interchangeable Nozzles (1/8, 3/16, 7/32, 1/4) •'DEADMAN' Shut-Off Valve •Blasting Hood •Instructions

Prep Items Fast
•Remove rust, scale and paint from parts and small equipment
Sprays Advanced Abrasives
•Sprays glass beads, aluminum oxide, steel grit, silicon carbide
Maximum Durability
•ASME pressure vessel & Built-in water trap
Pneumatic Wheels
•Designed to handle the weight of this blaster when fully filled
Inverted Dome Top
•Makes this unit easy to fill without the use of a funnel
Pressure Seal Insert On The Fill Side
•Makes this unit safer than other blasters on the market
10' "Thunder Blast" Hose w/ Quick Connect & Safety Lock
•One of the safest and most durable hoses on the market
Includes:
•ASME Hopper (20-Gallon Capacity)
•4 Interchangeable Nozzles (1/8, 3/16, 7/32, 1/4)
•'DEADMAN' Shut-Off Valve
•Blasting Hood
•Instructions

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Abrasive Blast Machines and Sandblasters
Product Number Model BB300D
Product Name BADBOY Blasters 20-Gallon Pressure Pot w/Hose
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Micro Abrasive Jet Machine - Model HME - AIRBRASIVE
Specs
Blast / Jet Machine Type Precision Blast / Micro-jet
Abrasive Feed Dry / Air
Operation Deburring / Deflashing; Cleaning / Surface Preparation
View Details
Proceco Tumble Slurry Blaster - TWB 12-E - Proceco Ltd.
Specs
Blast / Jet Machine Type Wheel Blast Machine
Abrasive Feed Wet / Water; Gravity Feed; Pressure Feed
Operation Deburring / Deflashing; Cleaning / Surface Preparation; Descaling / Stripping; De-Oiling
View Details