Air Compressors Direct Jenny 2-HP 4-Gallon Twin Stack Air Compressor Model AM780-HC4V

Description
Tank Size 4 Gallons Power 4.3 CFM @ 90 PSI 4-Gallon Twin Stack Design •Lightweight, compact and extremely portable Oil-Lubricated Direct-Drive Pump •Cast iron cylinder for extended pump life •Aluminum head for better heat dissipation •Filled with "Jenny Ultimate Blue Synthetic Compressor Pump Oil" Canister Inlet Filter •With replaceable filter elements for extend pump life Heavy Duty Steel Tank & Frame Assembly •Powder coated to provide protection on the job site Air Line Regulator & Two Gauges •The ability to monitor line and tank pressure Added Features •Anti-vibration feet •Protectively mounted fittings •Pressure relief safety valve •Manual tank drains •Special unloading valves to assist in motor/engine starting
Description
Tank Size 4 Gallons Power 4.3 CFM @ 90 PSI 4-Gallon Twin Stack Design •Lightweight, compact and extremely portable Oil-Lubricated Direct-Drive Pump •Cast iron cylinder for extended pump life •Aluminum head for better heat dissipation •Filled with "Jenny Ultimate Blue Synthetic Compressor Pump Oil" Canister Inlet Filter •With replaceable filter elements for extend pump life Heavy Duty Steel Tank & Frame Assembly •Powder coated to provide protection on the job site Air Line Regulator & Two Gauges •The ability to monitor line and tank pressure Added Features •Anti-vibration feet •Protectively mounted fittings •Pressure relief safety valve •Manual tank drains •Special unloading valves to assist in motor/engine starting

Suppliers

Company
Product
Description
Supplier Links
Jenny 2-HP 4-Gallon Twin Stack Air Compressor - Model AM780-HC4V - Air Compressors Direct
Bolingbrook, IL, USA
Jenny 2-HP 4-Gallon Twin Stack Air Compressor
Model AM780-HC4V
Jenny 2-HP 4-Gallon Twin Stack Air Compressor Model AM780-HC4V
Tank Size 4 Gallons Power 4.3 CFM @ 90 PSI 4-Gallon Twin Stack Design •Lightweight, compact and extremely portable Oil-Lubricated Direct-Drive Pump •Cast iron cylinder for extended pump life •Aluminum head for better heat dissipation •Filled with "Jenny Ultimate Blue Synthetic Compressor Pump Oil" Canister Inlet Filter •With replaceable filter elements for extend pump life Heavy Duty Steel Tank & Frame Assembly •Powder coated to provide protection on the job site Air Line Regulator & Two Gauges •The ability to monitor line and tank pressure Added Features •Anti-vibration feet •Protectively mounted fittings •Pressure relief safety valve •Manual tank drains •Special unloading valves to assist in motor/engine starting
Tank Size

4

Gallons

Power

4.3

CFM @ 90 PSI

4-Gallon Twin Stack Design
•Lightweight, compact and extremely portable
Oil-Lubricated Direct-Drive Pump
•Cast iron cylinder for extended pump life
•Aluminum head for better heat dissipation
•Filled with "Jenny Ultimate Blue Synthetic Compressor Pump Oil"
Canister Inlet Filter
•With replaceable filter elements for extend pump life
Heavy Duty Steel Tank & Frame Assembly
•Powder coated to provide protection on the job site
Air Line Regulator & Two Gauges
•The ability to monitor line and tank pressure
Added Features
•Anti-vibration feet
•Protectively mounted fittings
•Pressure relief safety valve
•Manual tank drains
•Special unloading valves to assist in motor/engine starting

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model AM780-HC4V
Product Name Jenny 2-HP 4-Gallon Twin Stack Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFB2000-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 20 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details