Air Compressors Direct Eagle 9-HP Truck Mount Air Compressor Model 9G30TRKE

Description
Tank Size 30 Gallons Power N/A Truck Mounted Unit Produces 18 CFM @ 100 PSI •Sturdy and reliable air pressure wherever you need it Dependable Honda GX 270 Engine •Electric and manual start for ease of operation Rugged Cast Iron Cylinders •Built to work hard and last a long time "V" Design •Minimizes vibration, improves cooling, extends compressor life Individual & Removable Cylinders •For smoother & cooler operation Heavy Duty Pressure Switch •With convenient on/off control Metal Air Filters With "Auto Drop" Feature •Extends compressor life, easy to maintain 30 Gallon ASME Tank •Rated to 200 PSIG •Convenient oil drain on front of unit •Easy view oil sight gauge
Description
Tank Size 30 Gallons Power N/A Truck Mounted Unit Produces 18 CFM @ 100 PSI •Sturdy and reliable air pressure wherever you need it Dependable Honda GX 270 Engine •Electric and manual start for ease of operation Rugged Cast Iron Cylinders •Built to work hard and last a long time "V" Design •Minimizes vibration, improves cooling, extends compressor life Individual & Removable Cylinders •For smoother & cooler operation Heavy Duty Pressure Switch •With convenient on/off control Metal Air Filters With "Auto Drop" Feature •Extends compressor life, easy to maintain 30 Gallon ASME Tank •Rated to 200 PSIG •Convenient oil drain on front of unit •Easy view oil sight gauge

Suppliers

Company
Product
Description
Supplier Links
Eagle 9-HP Truck Mount Air Compressor - Model 9G30TRKE - Air Compressors Direct
Bolingbrook, IL, USA
Eagle 9-HP Truck Mount Air Compressor
Model 9G30TRKE
Eagle 9-HP Truck Mount Air Compressor Model 9G30TRKE
Tank Size 30 Gallons Power N/A Truck Mounted Unit Produces 18 CFM @ 100 PSI •Sturdy and reliable air pressure wherever you need it Dependable Honda GX 270 Engine •Electric and manual start for ease of operation Rugged Cast Iron Cylinders •Built to work hard and last a long time "V" Design •Minimizes vibration, improves cooling, extends compressor life Individual & Removable Cylinders •For smoother & cooler operation Heavy Duty Pressure Switch •With convenient on/off control Metal Air Filters With "Auto Drop" Feature •Extends compressor life, easy to maintain 30 Gallon ASME Tank •Rated to 200 PSIG •Convenient oil drain on front of unit •Easy view oil sight gauge
Tank Size

30

Gallons

Power

N/A

Truck Mounted Unit Produces 18 CFM @ 100 PSI
•Sturdy and reliable air pressure wherever you need it
Dependable Honda GX 270 Engine
•Electric and manual start for ease of operation
Rugged Cast Iron Cylinders
•Built to work hard and last a long time
"V" Design
•Minimizes vibration, improves cooling, extends compressor life
Individual & Removable Cylinders
•For smoother & cooler operation
Heavy Duty Pressure Switch
•With convenient on/off control
Metal Air Filters With "Auto Drop" Feature
•Extends compressor life, easy to maintain
30 Gallon ASME Tank
•Rated to 200 PSIG
•Convenient oil drain on front of unit
•Easy view oil sight gauge

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 9G30TRKE
Product Name Eagle 9-HP Truck Mount Air Compressor
Mass Flow Capacity 18 SCFM (30.6 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Hycomp - Reciprocating Gas Air Compressor - hycomp-reciprocating - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 500 psi (70.38 to 352 m H2O)
Horse Power 0.5000 to 50 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ401A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 1.4 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details