Air Compressors Direct MAXair 9-HP Single Stage Truck Mount Air Compressor Model 9G30TRKE-H-MAP

Description
Tank Size 30 Gallons Power N/A Rugged Compressor With Cast Iron Cylinders •V-style minimizes vibration, improves cooling for longer service •Removable cylinders for smooth operation & easy maintenance 9-HP Honda GX270 Manual/Electric Start Engine- CARB Approved •Dependable commercial grade engine starts easily, runs quietly •No need to yank a starter rope- starts with the push of a button 30 Gallon ASME Certified Air Tank •Rated to 200 PSI; 3/4" outlet Engine Idle Control •Reduces operating cost & unnecessary wear Pro-Style Gauges •Liquid filled pressure gauge is easy to read •Easy-view oil sight gauge for optimum maintenance Convenient Drains •Extended oil drain allows for easy access •Moisture drain on front of tank eliminates scraped knuckles Sturdy Metal Belt Guard •Protects the flywheel and the operator
Description
Tank Size 30 Gallons Power N/A Rugged Compressor With Cast Iron Cylinders •V-style minimizes vibration, improves cooling for longer service •Removable cylinders for smooth operation & easy maintenance 9-HP Honda GX270 Manual/Electric Start Engine- CARB Approved •Dependable commercial grade engine starts easily, runs quietly •No need to yank a starter rope- starts with the push of a button 30 Gallon ASME Certified Air Tank •Rated to 200 PSI; 3/4" outlet Engine Idle Control •Reduces operating cost & unnecessary wear Pro-Style Gauges •Liquid filled pressure gauge is easy to read •Easy-view oil sight gauge for optimum maintenance Convenient Drains •Extended oil drain allows for easy access •Moisture drain on front of tank eliminates scraped knuckles Sturdy Metal Belt Guard •Protects the flywheel and the operator

Suppliers

Company
Product
Description
Supplier Links
MAXair 9-HP Single Stage Truck Mount Air Compressor - Model 9G30TRKE-H-MAP - Air Compressors Direct
Bolingbrook, IL, USA
MAXair 9-HP Single Stage Truck Mount Air Compressor
Model 9G30TRKE-H-MAP
MAXair 9-HP Single Stage Truck Mount Air Compressor Model 9G30TRKE-H-MAP
Tank Size 30 Gallons Power N/A Rugged Compressor With Cast Iron Cylinders •V-style minimizes vibration, improves cooling for longer service •Removable cylinders for smooth operation & easy maintenance 9-HP Honda GX270 Manual/Electric Start Engine- CARB Approved •Dependable commercial grade engine starts easily, runs quietly •No need to yank a starter rope- starts with the push of a button 30 Gallon ASME Certified Air Tank •Rated to 200 PSI; 3/4" outlet Engine Idle Control •Reduces operating cost & unnecessary wear Pro-Style Gauges •Liquid filled pressure gauge is easy to read •Easy-view oil sight gauge for optimum maintenance Convenient Drains •Extended oil drain allows for easy access •Moisture drain on front of tank eliminates scraped knuckles Sturdy Metal Belt Guard •Protects the flywheel and the operator
Tank Size

30

Gallons

Power

N/A

Rugged Compressor With Cast Iron Cylinders
•V-style minimizes vibration, improves cooling for longer service
•Removable cylinders for smooth operation & easy maintenance
9-HP Honda GX270 Manual/Electric Start Engine- CARB Approved
•Dependable commercial grade engine starts easily, runs quietly
•No need to yank a starter rope- starts with the push of a button
30 Gallon ASME Certified Air Tank
•Rated to 200 PSI; 3/4" outlet
Engine Idle Control
•Reduces operating cost & unnecessary wear
Pro-Style Gauges
•Liquid filled pressure gauge is easy to read
•Easy-view oil sight gauge for optimum maintenance
Convenient Drains
•Extended oil drain allows for easy access
•Moisture drain on front of tank eliminates scraped knuckles
Sturdy Metal Belt Guard
•Protects the flywheel and the operator

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 9G30TRKE-H-MAP
Product Name MAXair 9-HP Single Stage Truck Mount Air Compressor
Horse Power 9 HP
Unlock Full Specs
to access all available technical data

Similar Products

Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Single-Stage Ring Compressors - VFC080A-4W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Rogers - KNW Series Oil-Free Rotary Screw Air Compressor - rogers-knw-series_rogers-knw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 72 to 2400 SCFM (122 to 4079 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 20 to 500 HP
View Details