Air Compressors Direct Pro Woodworker 4-Gallon Twin Stack Oil Lube Air Compressor Model 9526

Description
Tank Size 4 Gallons Power 4.2 CFM @ 90 PSI Portable And Powerful •Great for roofers and craftspeople 2 Air Couplers •Easily supports two users Twin Capacitor Induction Motor •High efficiency, cold start with thermal overload protection 15 Amp, 1.5 HP Motor With Air Regulator •Runs on normal household outlets •Develops 1720 RPM; runs 4.2 CFM @ 90 PSI, or 5.5 CFM @ 40 PSI Stable Design •Low profile is easy to transport, hard to tip over •Durable Components Solid cast iron cylinder works hard, lasts a long time •Sturdy steel air intake filter
Description
Tank Size 4 Gallons Power 4.2 CFM @ 90 PSI Portable And Powerful •Great for roofers and craftspeople 2 Air Couplers •Easily supports two users Twin Capacitor Induction Motor •High efficiency, cold start with thermal overload protection 15 Amp, 1.5 HP Motor With Air Regulator •Runs on normal household outlets •Develops 1720 RPM; runs 4.2 CFM @ 90 PSI, or 5.5 CFM @ 40 PSI Stable Design •Low profile is easy to transport, hard to tip over •Durable Components Solid cast iron cylinder works hard, lasts a long time •Sturdy steel air intake filter

Suppliers

Company
Product
Description
Supplier Links
Pro Woodworker 4-Gallon Twin Stack Oil Lube Air Compressor - Model 9526 - Air Compressors Direct
Bolingbrook, IL, USA
Pro Woodworker 4-Gallon Twin Stack Oil Lube Air Compressor
Model 9526
Pro Woodworker 4-Gallon Twin Stack Oil Lube Air Compressor Model 9526
Tank Size 4 Gallons Power 4.2 CFM @ 90 PSI Portable And Powerful •Great for roofers and craftspeople 2 Air Couplers •Easily supports two users Twin Capacitor Induction Motor •High efficiency, cold start with thermal overload protection 15 Amp, 1.5 HP Motor With Air Regulator •Runs on normal household outlets •Develops 1720 RPM; runs 4.2 CFM @ 90 PSI, or 5.5 CFM @ 40 PSI Stable Design •Low profile is easy to transport, hard to tip over •Durable Components Solid cast iron cylinder works hard, lasts a long time •Sturdy steel air intake filter
Tank Size

4

Gallons

Power

4.2

CFM @ 90 PSI

Portable And Powerful
•Great for roofers and craftspeople
2 Air Couplers
•Easily supports two users
Twin Capacitor Induction Motor
•High efficiency, cold start with thermal overload protection
15 Amp, 1.5 HP Motor With Air Regulator
•Runs on normal household outlets
•Develops 1720 RPM; runs 4.2 CFM @ 90 PSI, or 5.5 CFM @ 40 PSI
Stable Design
•Low profile is easy to transport, hard to tip over
•Durable Components
Solid cast iron cylinder works hard, lasts a long time
•Sturdy steel air intake filter

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 9526
Product Name Pro Woodworker 4-Gallon Twin Stack Oil Lube Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Variable Speed Compressor - SFC 8 (T) to 22S (T) series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source AC Three Phase
Lubrication Style Lubricated
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details