Air Compressors Direct Pro Woodworker 2-Gallon Twin Stack Air Compressor Model 8682

Description
Tank Size 2 Gallons Power .7 CFM @ 90 PSI Handy And Versatile •Take on a variety of household projects with this handy kit 2 Gallon Twin Tank Air Compressor •Quiet and reliable; puts out 1 CFM at 40 PSI Maintenance Free •Oil free, direct drive, 100 PSI pump is always ready to work 120 Volt, 7 Amp Compressor •Runs on regular household current 60-100 PSI Brad Nailer Kit Included •18 Gauge brad nailer for all kinds of small repairs •Drives brads from 3/8" to 1 1/8" Hard Case Fits Into Air Compressor Frame •Keep all the pieces together so they're there when you need them Lightweight •Aluminum alloy body lets you work longer with less fatigue 100 Piece Side Load Magazine •Quick release & sight window keep you working Kit Also Includes: •25' recoil hose, gun oil, Allen keys, male plug
Description
Tank Size 2 Gallons Power .7 CFM @ 90 PSI Handy And Versatile •Take on a variety of household projects with this handy kit 2 Gallon Twin Tank Air Compressor •Quiet and reliable; puts out 1 CFM at 40 PSI Maintenance Free •Oil free, direct drive, 100 PSI pump is always ready to work 120 Volt, 7 Amp Compressor •Runs on regular household current 60-100 PSI Brad Nailer Kit Included •18 Gauge brad nailer for all kinds of small repairs •Drives brads from 3/8" to 1 1/8" Hard Case Fits Into Air Compressor Frame •Keep all the pieces together so they're there when you need them Lightweight •Aluminum alloy body lets you work longer with less fatigue 100 Piece Side Load Magazine •Quick release & sight window keep you working Kit Also Includes: •25' recoil hose, gun oil, Allen keys, male plug

Suppliers

Company
Product
Description
Supplier Links
Pro Woodworker 2-Gallon Twin Stack Air Compressor - Model 8682 - Air Compressors Direct
Bolingbrook, IL, USA
Pro Woodworker 2-Gallon Twin Stack Air Compressor
Model 8682
Pro Woodworker 2-Gallon Twin Stack Air Compressor Model 8682
Tank Size 2 Gallons Power .7 CFM @ 90 PSI Handy And Versatile •Take on a variety of household projects with this handy kit 2 Gallon Twin Tank Air Compressor •Quiet and reliable; puts out 1 CFM at 40 PSI Maintenance Free •Oil free, direct drive, 100 PSI pump is always ready to work 120 Volt, 7 Amp Compressor •Runs on regular household current 60-100 PSI Brad Nailer Kit Included •18 Gauge brad nailer for all kinds of small repairs •Drives brads from 3/8" to 1 1/8" Hard Case Fits Into Air Compressor Frame •Keep all the pieces together so they're there when you need them Lightweight •Aluminum alloy body lets you work longer with less fatigue 100 Piece Side Load Magazine •Quick release & sight window keep you working Kit Also Includes: •25' recoil hose, gun oil, Allen keys, male plug
Tank Size

2

Gallons

Power

.7

CFM @ 90 PSI

Handy And Versatile
•Take on a variety of household projects with this handy kit
2 Gallon Twin Tank Air Compressor
•Quiet and reliable; puts out 1 CFM at 40 PSI
Maintenance Free
•Oil free, direct drive, 100 PSI pump is always ready to work
120 Volt, 7 Amp Compressor
•Runs on regular household current
60-100 PSI Brad Nailer Kit Included
•18 Gauge brad nailer for all kinds of small repairs
•Drives brads from 3/8" to 1 1/8"
Hard Case Fits Into Air Compressor Frame
•Keep all the pieces together so they're there when you need them
Lightweight
•Aluminum alloy body lets you work longer with less fatigue
100 Piece Side Load Magazine
•Quick release & sight window keep you working
Kit Also Includes:
•25' recoil hose, gun oil, Allen keys, male plug

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 8682
Product Name Pro Woodworker 2-Gallon Twin Stack Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M59PE - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 195 SCFM (331 m³/hr)
View Details