Air Compressors Direct VIAIR 85P Sport Compact Series 12-Volt Compressor Kit Model 85

Description
12-Volt Portable Compressor/Inflator (Rated @ 60 PSI) •Capable of inflating up to 31" tires Cigarette Adapter •Easily connects to standard 12-volt power source in vehicle 3-Piece Inflation Tips Kit •Great for inflating balls, inner tubes and rafts Screw-on Tire Chuck •Easily attaches for tire stem for quick filling Added Features •LED Work Light / Power Indicator •120 PSI Gauge
Description
12-Volt Portable Compressor/Inflator (Rated @ 60 PSI) •Capable of inflating up to 31" tires Cigarette Adapter •Easily connects to standard 12-volt power source in vehicle 3-Piece Inflation Tips Kit •Great for inflating balls, inner tubes and rafts Screw-on Tire Chuck •Easily attaches for tire stem for quick filling Added Features •LED Work Light / Power Indicator •120 PSI Gauge

Suppliers

Company
Product
Description
Supplier Links
VIAIR 85P Sport Compact Series 12-Volt Compressor Kit - Model 85 - Air Compressors Direct
Bolingbrook, IL, USA
VIAIR 85P Sport Compact Series 12-Volt Compressor Kit
Model 85
VIAIR 85P Sport Compact Series 12-Volt Compressor Kit Model 85
12-Volt Portable Compressor/Inflator (Rated @ 60 PSI) •Capable of inflating up to 31" tires Cigarette Adapter •Easily connects to standard 12-volt power source in vehicle 3-Piece Inflation Tips Kit •Great for inflating balls, inner tubes and rafts Screw-on Tire Chuck •Easily attaches for tire stem for quick filling Added Features •LED Work Light / Power Indicator •120 PSI Gauge

12-Volt Portable Compressor/Inflator (Rated @ 60 PSI)
•Capable of inflating up to 31" tires
Cigarette Adapter
•Easily connects to standard 12-volt power source in vehicle
3-Piece Inflation Tips Kit
•Great for inflating balls, inner tubes and rafts
Screw-on Tire Chuck
•Easily attaches for tire stem for quick filling
Added Features
•LED Work Light / Power Indicator
•120 PSI Gauge

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 85
Product Name VIAIR 85P Sport Compact Series 12-Volt Compressor Kit
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - RS Series Air Compressor - fs-curtis-rs-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15 to 1450 SCFM (25.5 to 2465 m³/hr)
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 15 to 300 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFB2000-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 20 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details