Air Compressors Direct ROLAIR 8-HP 9-Gallon Two-Stage Wheelbarrow Air Compressor Model 7722HK28

Description
Horse Power 8 Horse Power Tank Size 9 Gallons Engine CFM N/A 8 HP Honda Commercial Grade Engine •Quiet & reliable; retractable starter saves your knuckles •Low oil shutdown protects the engine Automatic Idle Control •Provides fuel economy & long service life Heavy Duty 2-Stage Pump •Cast-iron twin cylinders get the job done •Hardened steel reed valve plates are rugged & dependable Multi-Finned 15 Inch Flywheel & Air-Cooled Aftercooler •Pump runs cooler & lasts longer Oil Sight Gauge •Easily maintain the proper oil level Totally Enclosed Steel Belt Guard •Protects during transport and use •Schmidt belt tightening device for easy maintenance Pressure Gauge •Marked 0-300 in 5 pound graduations for accurate use Dual Wheels •Balance the load for easier manuverability
Description
Horse Power 8 Horse Power Tank Size 9 Gallons Engine CFM N/A 8 HP Honda Commercial Grade Engine •Quiet & reliable; retractable starter saves your knuckles •Low oil shutdown protects the engine Automatic Idle Control •Provides fuel economy & long service life Heavy Duty 2-Stage Pump •Cast-iron twin cylinders get the job done •Hardened steel reed valve plates are rugged & dependable Multi-Finned 15 Inch Flywheel & Air-Cooled Aftercooler •Pump runs cooler & lasts longer Oil Sight Gauge •Easily maintain the proper oil level Totally Enclosed Steel Belt Guard •Protects during transport and use •Schmidt belt tightening device for easy maintenance Pressure Gauge •Marked 0-300 in 5 pound graduations for accurate use Dual Wheels •Balance the load for easier manuverability

Suppliers

Company
Product
Description
Supplier Links
ROLAIR 8-HP 9-Gallon Two-Stage Wheelbarrow Air Compressor - Model 7722HK28 - Air Compressors Direct
Bolingbrook, IL, USA
ROLAIR 8-HP 9-Gallon Two-Stage Wheelbarrow Air Compressor
Model 7722HK28
ROLAIR 8-HP 9-Gallon Two-Stage Wheelbarrow Air Compressor Model 7722HK28
Horse Power 8 Horse Power Tank Size 9 Gallons Engine CFM N/A 8 HP Honda Commercial Grade Engine •Quiet & reliable; retractable starter saves your knuckles •Low oil shutdown protects the engine Automatic Idle Control •Provides fuel economy & long service life Heavy Duty 2-Stage Pump •Cast-iron twin cylinders get the job done •Hardened steel reed valve plates are rugged & dependable Multi-Finned 15 Inch Flywheel & Air-Cooled Aftercooler •Pump runs cooler & lasts longer Oil Sight Gauge •Easily maintain the proper oil level Totally Enclosed Steel Belt Guard •Protects during transport and use •Schmidt belt tightening device for easy maintenance Pressure Gauge •Marked 0-300 in 5 pound graduations for accurate use Dual Wheels •Balance the load for easier manuverability
Horse Power

8

Horse Power

Tank Size

9

Gallons

Engine

CFM

N/A

8 HP Honda Commercial Grade Engine
•Quiet & reliable; retractable starter saves your knuckles
•Low oil shutdown protects the engine
Automatic Idle Control
•Provides fuel economy & long service life
Heavy Duty 2-Stage Pump
•Cast-iron twin cylinders get the job done
•Hardened steel reed valve plates are rugged & dependable
Multi-Finned 15 Inch Flywheel & Air-Cooled Aftercooler
•Pump runs cooler & lasts longer
Oil Sight Gauge
•Easily maintain the proper oil level
Totally Enclosed Steel Belt Guard
•Protects during transport and use
•Schmidt belt tightening device for easy maintenance
Pressure Gauge
•Marked 0-300 in 5 pound graduations for accurate use
Dual Wheels
•Balance the load for easier manuverability

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 7722HK28
Product Name ROLAIR 8-HP 9-Gallon Two-Stage Wheelbarrow Air Compressor
Mass Flow Capacity 16.2 SCFM (27.54 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ901A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 14.7 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details