Air Compressors Direct Speedway 5-Gallon Portable Air Tank Model 7296

Description
Handy And Portable •Carry a supply of air anywhere you can't tank a compressor Fully Assembled •Just fill the tank, and you're ready to go Air Pressure Gauge •Easily monitor the amount of air in the tank Welded On Handle •Air tank is easy to transport Air Line Shutoff & Manual Pressure Relief Valve •Air tank pressure is easy to control 3 Foot Hose & Tire Chuck Included •Industrial grade hose stands up to frequest use •Maximum 125 PSI Ideal For Farms & Estates •Fill up that flat tire on the "back 40" with no trouble at all
Description
Handy And Portable •Carry a supply of air anywhere you can't tank a compressor Fully Assembled •Just fill the tank, and you're ready to go Air Pressure Gauge •Easily monitor the amount of air in the tank Welded On Handle •Air tank is easy to transport Air Line Shutoff & Manual Pressure Relief Valve •Air tank pressure is easy to control 3 Foot Hose & Tire Chuck Included •Industrial grade hose stands up to frequest use •Maximum 125 PSI Ideal For Farms & Estates •Fill up that flat tire on the "back 40" with no trouble at all

Suppliers

Company
Product
Description
Supplier Links
Speedway 5-Gallon Portable Air Tank - Model 7296 - Air Compressors Direct
Bolingbrook, IL, USA
Speedway 5-Gallon Portable Air Tank
Model 7296
Speedway 5-Gallon Portable Air Tank Model 7296
Handy And Portable •Carry a supply of air anywhere you can't tank a compressor Fully Assembled •Just fill the tank, and you're ready to go Air Pressure Gauge •Easily monitor the amount of air in the tank Welded On Handle •Air tank is easy to transport Air Line Shutoff & Manual Pressure Relief Valve •Air tank pressure is easy to control 3 Foot Hose & Tire Chuck Included •Industrial grade hose stands up to frequest use •Maximum 125 PSI Ideal For Farms & Estates •Fill up that flat tire on the "back 40" with no trouble at all

Handy And Portable
•Carry a supply of air anywhere you can't tank a compressor
Fully Assembled
•Just fill the tank, and you're ready to go
Air Pressure Gauge
•Easily monitor the amount of air in the tank
Welded On Handle
•Air tank is easy to transport
Air Line Shutoff & Manual Pressure Relief Valve
•Air tank pressure is easy to control
3 Foot Hose & Tire Chuck Included
•Industrial grade hose stands up to frequest use
•Maximum 125 PSI
Ideal For Farms & Estates
•Fill up that flat tire on the "back 40" with no trouble at all

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 7296
Product Name Speedway 5-Gallon Portable Air Tank
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ701A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
FS-Curtis - Nx Series Air Compressor - fs-curtis-nx-series - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 3 to 50 HP
View Details