Air Compressors Direct Ingersoll Rand 15-HP Two-Stage Air Compressor Fully Packaged Model 7100E15-FP

Description
Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 50 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted & wired) •Relief valve & discharge ball valve (mounted & piped) •Air cooled aftercooler (mounted & piped) •Low oil level shutdown switch (mounted & wired) •Electric drain valve (mounted & piped) •Dual control - start/stop or constant speed Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings V-Block Deep Finned Cylinders •Provides 360 degrees cooling for lower operating temperature OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and throughly tested prior to shipment American Pride •Proudly built in the U.S.A.
Description
Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 50 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted & wired) •Relief valve & discharge ball valve (mounted & piped) •Air cooled aftercooler (mounted & piped) •Low oil level shutdown switch (mounted & wired) •Electric drain valve (mounted & piped) •Dual control - start/stop or constant speed Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings V-Block Deep Finned Cylinders •Provides 360 degrees cooling for lower operating temperature OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and throughly tested prior to shipment American Pride •Proudly built in the U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand 15-HP Two-Stage Air Compressor Fully Packaged - Model 7100E15-FP - Air Compressors Direct
Bolingbrook, IL, USA
Ingersoll Rand 15-HP Two-Stage Air Compressor Fully Packaged
Model 7100E15-FP
Ingersoll Rand 15-HP Two-Stage Air Compressor Fully Packaged Model 7100E15-FP
Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 50 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted & wired) •Relief valve & discharge ball valve (mounted & piped) •Air cooled aftercooler (mounted & piped) •Low oil level shutdown switch (mounted & wired) •Electric drain valve (mounted & piped) •Dual control - start/stop or constant speed Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings V-Block Deep Finned Cylinders •Provides 360 degrees cooling for lower operating temperature OSHA Compliant •Fully enclosed flywheel, belt and motor sheave Fully Tested •All units are prewired and throughly tested prior to shipment American Pride •Proudly built in the U.S.A.
Horse Power

15

Horse Power

Tank Size

120

Gallons

Voltage

230 V

3-Phase

CFM

50

CFM @ 175 PSI

Fully Packaged
•E-series motor starter (mounted & wired)
•Relief valve & discharge ball valve (mounted & piped)
•Air cooled aftercooler (mounted & piped)
•Low oil level shutdown switch (mounted & wired)
•Electric drain valve (mounted & piped)
•Dual control - start/stop or constant speed
Continuous-Duty Operation
•100% cast-iron cylinders and pump
•Oversized cast-iron balanced belt wheel
•Oversized industrial-grade bearings
V-Block Deep Finned Cylinders
•Provides 360 degrees cooling for lower operating temperature
OSHA Compliant
•Fully enclosed flywheel, belt and motor sheave
Fully Tested
•All units are prewired and throughly tested prior to shipment
American Pride
•Proudly built in the U.S.A.

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 7100E15-FP
Product Name Ingersoll Rand 15-HP Two-Stage Air Compressor Fully Packaged
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 400 Industrial Air Compressor - P400_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 1500 to 3500 SCFM (2550 to 5949 m³/hr)
Discharge / Operating Pressure 40 to 220 psi (28.15 to 155 m H2O)
Horse Power 260 to 800 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ401A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 1.4 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details