Air Compressors Direct Speedway 8-Gallon Portable Air Compressor W/ 77 Piece Kit Model 6909

Description
Tank Size 8 Gallons Power 5 CFM @ 90 PSI 1.5 HP Twin Capacitor Induction Motor With Cast Iron Pump •Delivers up to 5 CFM @ 90 PSI, & 6 CFM @ 40 PSI 77 Piece Air Force Garage Kit •Air & hand tools nail, grind, cut, de-burr & assemble •2-in-1 die grinder/cut-off tool with 15 wheels •LED safety glasses illuminate your work; cases protect your tools Sturdy Steel Intake Filter •Build strong to handle tough jobs Thermal Overload Protection •Keeps the unit from overheating Oversized Wheels •5" oversized wheels let you move smoothly from job to job Padded Handle •Long enough to give you good leverage & easy portability Built-In Air Regulator •Easily monitor your air pressure 25 Feet Of Air Hose •Cover plenty of area before you have to move the unit •Quick coupler included for easy mounting
Description
Tank Size 8 Gallons Power 5 CFM @ 90 PSI 1.5 HP Twin Capacitor Induction Motor With Cast Iron Pump •Delivers up to 5 CFM @ 90 PSI, & 6 CFM @ 40 PSI 77 Piece Air Force Garage Kit •Air & hand tools nail, grind, cut, de-burr & assemble •2-in-1 die grinder/cut-off tool with 15 wheels •LED safety glasses illuminate your work; cases protect your tools Sturdy Steel Intake Filter •Build strong to handle tough jobs Thermal Overload Protection •Keeps the unit from overheating Oversized Wheels •5" oversized wheels let you move smoothly from job to job Padded Handle •Long enough to give you good leverage & easy portability Built-In Air Regulator •Easily monitor your air pressure 25 Feet Of Air Hose •Cover plenty of area before you have to move the unit •Quick coupler included for easy mounting

Suppliers

Company
Product
Description
Supplier Links
Speedway 8-Gallon Portable Air Compressor W/ 77 Piece Kit - Model 6909 - Air Compressors Direct
Bolingbrook, IL, USA
Speedway 8-Gallon Portable Air Compressor W/ 77 Piece Kit
Model 6909
Speedway 8-Gallon Portable Air Compressor W/ 77 Piece Kit Model 6909
Tank Size 8 Gallons Power 5 CFM @ 90 PSI 1.5 HP Twin Capacitor Induction Motor With Cast Iron Pump •Delivers up to 5 CFM @ 90 PSI, & 6 CFM @ 40 PSI 77 Piece Air Force Garage Kit •Air & hand tools nail, grind, cut, de-burr & assemble •2-in-1 die grinder/cut-off tool with 15 wheels •LED safety glasses illuminate your work; cases protect your tools Sturdy Steel Intake Filter •Build strong to handle tough jobs Thermal Overload Protection •Keeps the unit from overheating Oversized Wheels •5" oversized wheels let you move smoothly from job to job Padded Handle •Long enough to give you good leverage & easy portability Built-In Air Regulator •Easily monitor your air pressure 25 Feet Of Air Hose •Cover plenty of area before you have to move the unit •Quick coupler included for easy mounting
Tank Size

8

Gallons

Power

5

CFM @ 90 PSI

1.5 HP Twin Capacitor Induction Motor With Cast Iron Pump
•Delivers up to 5 CFM @ 90 PSI, & 6 CFM @ 40 PSI
77 Piece Air Force Garage Kit
•Air & hand tools nail, grind, cut, de-burr & assemble
•2-in-1 die grinder/cut-off tool with 15 wheels
•LED safety glasses illuminate your work; cases protect your tools
Sturdy Steel Intake Filter
•Build strong to handle tough jobs
Thermal Overload Protection
•Keeps the unit from overheating
Oversized Wheels
•5" oversized wheels let you move smoothly from job to job
Padded Handle
•Long enough to give you good leverage & easy portability
Built-In Air Regulator
•Easily monitor your air pressure
25 Feet Of Air Hose
•Cover plenty of area before you have to move the unit
•Quick coupler included for easy mounting

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 6909
Product Name Speedway 8-Gallon Portable Air Compressor W/ 77 Piece Kit
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll_powerex-open-oil-les - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFB3000-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 30 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details