Air Compressors Direct ROLAIR 1.5-HP 9-Gallon Wheelbarrow Air Compressor Model 5715K17

Description
Tank Size 9 Gallons Power N/A 1.5 HP 1755 RPM Motor •Heavy duty, industrial grade 115V/230V motor •Ball bearings provide greater durability Contractor-Grade Single Stage Pump •Durable stainless reed valves & cast iron cylinder last longer •Ball bearings, filter/silencer, & splash lube run smooth & quiet Overload Protected With Manual Reset •Protects the air compressor, lets you get back to work quickly Portable & Powerful 95-125 PSI Operating Pressure •Puts out 6.9 CFM @ 100 PSI •Intake filter w/silencer & replaceable element for quiet running Built-In Regulator With Gauge •Safety relief valve protects you in case of overload •0-200 pounds in 5 lb. graduations for accurate air delivery •Air-cooled aftercooler for longer pump life Totally Enclosed Steel Belt Guard •Protects during transport & use
Description
Tank Size 9 Gallons Power N/A 1.5 HP 1755 RPM Motor •Heavy duty, industrial grade 115V/230V motor •Ball bearings provide greater durability Contractor-Grade Single Stage Pump •Durable stainless reed valves & cast iron cylinder last longer •Ball bearings, filter/silencer, & splash lube run smooth & quiet Overload Protected With Manual Reset •Protects the air compressor, lets you get back to work quickly Portable & Powerful 95-125 PSI Operating Pressure •Puts out 6.9 CFM @ 100 PSI •Intake filter w/silencer & replaceable element for quiet running Built-In Regulator With Gauge •Safety relief valve protects you in case of overload •0-200 pounds in 5 lb. graduations for accurate air delivery •Air-cooled aftercooler for longer pump life Totally Enclosed Steel Belt Guard •Protects during transport & use

Suppliers

Company
Product
Description
Supplier Links
ROLAIR 1.5-HP 9-Gallon Wheelbarrow Air Compressor - Model 5715K17 - Air Compressors Direct
Bolingbrook, IL, USA
ROLAIR 1.5-HP 9-Gallon Wheelbarrow Air Compressor
Model 5715K17
ROLAIR 1.5-HP 9-Gallon Wheelbarrow Air Compressor Model 5715K17
Tank Size 9 Gallons Power N/A 1.5 HP 1755 RPM Motor •Heavy duty, industrial grade 115V/230V motor •Ball bearings provide greater durability Contractor-Grade Single Stage Pump •Durable stainless reed valves & cast iron cylinder last longer •Ball bearings, filter/silencer, & splash lube run smooth & quiet Overload Protected With Manual Reset •Protects the air compressor, lets you get back to work quickly Portable & Powerful 95-125 PSI Operating Pressure •Puts out 6.9 CFM @ 100 PSI •Intake filter w/silencer & replaceable element for quiet running Built-In Regulator With Gauge •Safety relief valve protects you in case of overload •0-200 pounds in 5 lb. graduations for accurate air delivery •Air-cooled aftercooler for longer pump life Totally Enclosed Steel Belt Guard •Protects during transport & use
Tank Size

9

Gallons

Power

N/A

1.5 HP 1755 RPM Motor
•Heavy duty, industrial grade 115V/230V motor
•Ball bearings provide greater durability
Contractor-Grade Single Stage Pump
•Durable stainless reed valves & cast iron cylinder last longer
•Ball bearings, filter/silencer, & splash lube run smooth & quiet
Overload Protected With Manual Reset
•Protects the air compressor, lets you get back to work quickly
Portable & Powerful 95-125 PSI Operating Pressure
•Puts out 6.9 CFM @ 100 PSI
•Intake filter w/silencer & replaceable element for quiet running
Built-In Regulator With Gauge
•Safety relief valve protects you in case of overload
•0-200 pounds in 5 lb. graduations for accurate air delivery
•Air-cooled aftercooler for longer pump life
Totally Enclosed Steel Belt Guard
•Protects during transport & use

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 5715K17
Product Name ROLAIR 1.5-HP 9-Gallon Wheelbarrow Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ801A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M27 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 92 SCFM (156 m³/hr)
Discharge / Operating Pressure 100 psi (70.38 m H2O)
View Details