Air Compressors Direct FS-Curtis 5-HP 80-Gallon Two-Stage Air Compressor Model 555VT8

Description
Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 18 CFM @ 175 PSI Heavy-Duty Two-Stage Cast Iron Pump •Built to ISO 9001 standards & provides dependable operation Slow V-Belt Drive •Quiet, slow speed design for extended life High Flow, Heavy-Duty Stainless Steel Valve System •Provides more CFM per horsepower Deep-Finned Cast Iron Cylinder & Head •For maximum cooling during operation Ductile Iron Crankshaft & Heavy-Duty Main Roller Bearings •Precision fit drive components designed for maximum performance OSHA Approved Metal Belt-Guard •Totally enclosed design provides added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer •Manual tank drain and dial read-out pressure gauge •Factory oil filled
Description
Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 18 CFM @ 175 PSI Heavy-Duty Two-Stage Cast Iron Pump •Built to ISO 9001 standards & provides dependable operation Slow V-Belt Drive •Quiet, slow speed design for extended life High Flow, Heavy-Duty Stainless Steel Valve System •Provides more CFM per horsepower Deep-Finned Cast Iron Cylinder & Head •For maximum cooling during operation Ductile Iron Crankshaft & Heavy-Duty Main Roller Bearings •Precision fit drive components designed for maximum performance OSHA Approved Metal Belt-Guard •Totally enclosed design provides added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer •Manual tank drain and dial read-out pressure gauge •Factory oil filled

Suppliers

Company
Product
Description
Supplier Links
FS-Curtis 5-HP 80-Gallon Two-Stage Air Compressor - Model 555VT8 - Air Compressors Direct
Bolingbrook, IL, USA
FS-Curtis 5-HP 80-Gallon Two-Stage Air Compressor
Model 555VT8
FS-Curtis 5-HP 80-Gallon Two-Stage Air Compressor Model 555VT8
Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 230 V 1-Phase CFM 18 CFM @ 175 PSI Heavy-Duty Two-Stage Cast Iron Pump •Built to ISO 9001 standards & provides dependable operation Slow V-Belt Drive •Quiet, slow speed design for extended life High Flow, Heavy-Duty Stainless Steel Valve System •Provides more CFM per horsepower Deep-Finned Cast Iron Cylinder & Head •For maximum cooling during operation Ductile Iron Crankshaft & Heavy-Duty Main Roller Bearings •Precision fit drive components designed for maximum performance OSHA Approved Metal Belt-Guard •Totally enclosed design provides added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer •Manual tank drain and dial read-out pressure gauge •Factory oil filled
Horse Power

5

Horse Power

Tank Size

80

Gallons

Voltage

230 V

1-Phase

CFM

18

CFM @ 175 PSI

Heavy-Duty Two-Stage Cast Iron Pump
•Built to ISO 9001 standards & provides dependable operation
Slow V-Belt Drive
•Quiet, slow speed design for extended life
High Flow, Heavy-Duty Stainless Steel Valve System
•Provides more CFM per horsepower
Deep-Finned Cast Iron Cylinder & Head
•For maximum cooling during operation
Ductile Iron Crankshaft & Heavy-Duty Main Roller Bearings
•Precision fit drive components designed for maximum performance
OSHA Approved Metal Belt-Guard
•Totally enclosed design provides added safety while in use
UL Approved, Thermally Protected 230V Electric Motor
•Rugged NEMA design for low power consumption
Additional Features
•ASME tank and safety valve, UL approved pressure switch
•Auto start/stop, no-load starting, metal intake filter-silencer
•Manual tank drain and dial read-out pressure gauge
•Factory oil filled

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 555VT8
Product Name FS-Curtis 5-HP 80-Gallon Two-Stage Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 600 Industrial Air Compressor - P600_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 3500 to 7000 SCFM (5949 to 11898 m³/hr)
Discharge / Operating Pressure 40 to 216 psi (28.15 to 152 m H2O)
Horse Power 540 to 1560 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC400P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 1 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details