Air Compressors Direct FS-Curtis 5-HP 60-Gallon Two-Stage Air Compressor Model 555VT6

Description
Horse Power 5 Horse Power Tank Size 60 Gallons Voltage 230 V 1-Phase CFM 18 CFM @ 175 PSI Heavy-Duty Two-Stage Cast Iron Pump •Built to ISO 9001 standards & provides dependable operation Slow V-Belt Drive •Quiet, slow speed design for extended life High Flow, Heavy-Duty Stainless Steel Valve System •Provides more CFM per horsepower Deep-Finned Cast Iron Cylinder & Head •For maximum cooling during operation Ductile Iron Crankshaft & Heavy-Duty Main Roller Bearings •Precision fit drive components designed for maximum performance OSHA Approved Metal Belt-Guard •Totally enclosed design provides added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer •Manual tank drain and dial read-out pressure gauge •Factory oil filled
Description
Horse Power 5 Horse Power Tank Size 60 Gallons Voltage 230 V 1-Phase CFM 18 CFM @ 175 PSI Heavy-Duty Two-Stage Cast Iron Pump •Built to ISO 9001 standards & provides dependable operation Slow V-Belt Drive •Quiet, slow speed design for extended life High Flow, Heavy-Duty Stainless Steel Valve System •Provides more CFM per horsepower Deep-Finned Cast Iron Cylinder & Head •For maximum cooling during operation Ductile Iron Crankshaft & Heavy-Duty Main Roller Bearings •Precision fit drive components designed for maximum performance OSHA Approved Metal Belt-Guard •Totally enclosed design provides added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer •Manual tank drain and dial read-out pressure gauge •Factory oil filled

Suppliers

Company
Product
Description
Supplier Links
FS-Curtis 5-HP 60-Gallon Two-Stage Air Compressor - Model 555VT6 - Air Compressors Direct
Bolingbrook, IL, USA
FS-Curtis 5-HP 60-Gallon Two-Stage Air Compressor
Model 555VT6
FS-Curtis 5-HP 60-Gallon Two-Stage Air Compressor Model 555VT6
Horse Power 5 Horse Power Tank Size 60 Gallons Voltage 230 V 1-Phase CFM 18 CFM @ 175 PSI Heavy-Duty Two-Stage Cast Iron Pump •Built to ISO 9001 standards & provides dependable operation Slow V-Belt Drive •Quiet, slow speed design for extended life High Flow, Heavy-Duty Stainless Steel Valve System •Provides more CFM per horsepower Deep-Finned Cast Iron Cylinder & Head •For maximum cooling during operation Ductile Iron Crankshaft & Heavy-Duty Main Roller Bearings •Precision fit drive components designed for maximum performance OSHA Approved Metal Belt-Guard •Totally enclosed design provides added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer •Manual tank drain and dial read-out pressure gauge •Factory oil filled
Horse Power

5

Horse Power

Tank Size

60

Gallons

Voltage

230 V

1-Phase

CFM

18

CFM @ 175 PSI

Heavy-Duty Two-Stage Cast Iron Pump
•Built to ISO 9001 standards & provides dependable operation
Slow V-Belt Drive
•Quiet, slow speed design for extended life
High Flow, Heavy-Duty Stainless Steel Valve System
•Provides more CFM per horsepower
Deep-Finned Cast Iron Cylinder & Head
•For maximum cooling during operation
Ductile Iron Crankshaft & Heavy-Duty Main Roller Bearings
•Precision fit drive components designed for maximum performance
OSHA Approved Metal Belt-Guard
•Totally enclosed design provides added safety while in use
UL Approved, Thermally Protected 230V Electric Motor
•Rugged NEMA design for low power consumption
Additional Features
•ASME tank and safety valve, UL approved pressure switch
•Auto start/stop, no-load starting, metal intake filter-silencer
•Manual tank drain and dial read-out pressure gauge
•Factory oil filled

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 555VT6
Product Name FS-Curtis 5-HP 60-Gallon Two-Stage Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Variable Frequency Drive Oil-Free Air Compressor - rogers-knw-series-variable-frequency-drive-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 60 to 2155 SCFM (102 to 3663 m³/hr)
Discharge / Operating Pressure 100 to 150 psi (70.38 to 106 m H2O)
Horse Power 25 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ701A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details